X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi-purpose labels ø 19mm pink 100 pcs.
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1886
Category :
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
self-adhesive labels
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:28:18
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6722
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name HERMA Multi-purpose labels ø 19mm pink 100 pcs.:
The short editorial description of HERMA Multi-purpose labels ø 19mm pink 100 pcs.
Multi-purpose labels ø 19mm pink 100 pcs.

Marketing text HERMA Multi-purpose labels ø 19mm pink 100 pcs.

:
The official marketing text of HERMA Multi-purpose labels ø 19mm pink 100 pcs. as supplied by the manufacturer
Multi-purpose labels to mark and organize. Self-adhesive labels made ofhigh-quality paper, labels and backing materials made of chlorine-free bleached cellulose, solvent-free adhesive. For labelling with any writing item and typewriter.
Short summary description HERMA Multi-purpose labels ø 19mm pink 100 pcs.:
This short summary of the HERMA Multi-purpose labels ø 19mm pink 100 pcs. data-sheet is auto-generated and uses the product title and the first six key specs.
HERMA Multi-purpose labels ø 19mm pink 100 pcs., ø 19 mm
Long summary description HERMA Multi-purpose labels ø 19mm pink 100 pcs.:
This is an auto-generated long summary of HERMA Multi-purpose labels ø 19mm pink 100 pcs. based on the first three specs of the first five spec groups.
HERMA Multi-purpose labels ø 19mm pink 100 pcs.. Format: ø 19 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Format
The format is determined by shape, size, presentation and medium.
ø 19 mm
Brand
Image
Product code
Product
Stock
Price from
HERMA 1881 self-adhesive label
HERMA 1881 self-adhesive label
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
1881
USD 1.02
(excl. VAT)
USD 1.22(incl. VAT)