X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi-purpose labels ø 19mm dark blue 100 pcs.
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1883
Category :
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
self-adhesive labels
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 10 Dec 2015 14:58:49
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8140
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name HERMA Multi-purpose labels ø 19mm dark blue 100 pcs.:
The short editorial description of HERMA Multi-purpose labels ø 19mm dark blue 100 pcs.
Multi-purpose labels ø 19mm dark blue 100 pcs.

Marketing text HERMA Multi-purpose labels ø 19mm dark blue 100 pcs.

:
The official marketing text of HERMA Multi-purpose labels ø 19mm dark blue 100 pcs. as supplied by the manufacturer
Multi-purpose labels to mark and organize. Self-adhesive labels made ofhigh-quality paper, labels and backing materials made of chlorine-free bleached cellulose, solvent-free adhesive. For labelling with any writing item and typewriter.
Short summary description HERMA Multi-purpose labels ø 19mm dark blue 100 pcs.:
This short summary of the HERMA Multi-purpose labels ø 19mm dark blue 100 pcs. data-sheet is auto-generated and uses the product title and the first six key specs.
HERMA Multi-purpose labels ø 19mm dark blue 100 pcs., ø 19 mm
Long summary description HERMA Multi-purpose labels ø 19mm dark blue 100 pcs.:
This is an auto-generated long summary of HERMA Multi-purpose labels ø 19mm dark blue 100 pcs. based on the first three specs of the first five spec groups.
HERMA Multi-purpose labels ø 19mm dark blue 100 pcs.. Format: ø 19 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Format
The format is determined by shape, size, presentation and medium.
ø 19 mm