X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD/DVD pockets made of paper, white, with adhesive dot 100 pcs
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1140 show
Show alternative article codes used in the online market place
Category : optical disc cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Sep 2016 16:01:27
The date of the most recent change of this product data-sheet in Icecat.
Product views: 32042
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name HERMA CD/DVD pockets made of paper, white, with adhesive dot 100 pcs:
The short editorial description of HERMA CD/DVD pockets made of paper, white, with adhesive dot 100 pcs
CD/DVD pockets made of paper, white, with adhesive dot 100 pcs.

Marketing text HERMA CD/DVD pockets made of paper, white, with adhesive dot 100 pcs

:
The official marketing text of HERMA CD/DVD pockets made of paper, white, with adhesive dot 100 pcs as supplied by the manufacturer
CD pockets made of paper, with transparent window. Self-adhesive backing for affixing in catalogues and brochures.
Short summary description HERMA CD/DVD pockets made of paper, white, with adhesive dot 100 pcs:
This short summary of the HERMA CD/DVD pockets made of paper, white, with adhesive dot 100 pcs data-sheet is auto-generated and uses the product title and the first six key specs.
HERMA CD/DVD pockets made of paper, white, with adhesive dot 100 pcs, Sleeve, Paper
Long summary description HERMA CD/DVD pockets made of paper, white, with adhesive dot 100 pcs:
This is an auto-generated long summary of HERMA CD/DVD pockets made of paper, white, with adhesive dot 100 pcs based on the first three specs of the first five spec groups.
HERMA CD/DVD pockets made of paper, white, with adhesive dot 100 pcs. Case type: Sleeve, Material: Paper, CD capacity: 1 discs. Width: 12.4 cm, Height: 12.4 cm. Number of products included: 100 pc(s)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Case type*
The size, shape and style of the case.
Sleeve
Material*
The material from which a thing is or can be made e.g. wood, plastic.
Paper
CD capacity*
1 discs
Weight & dimensions
Width
The measurement or extent of something from side to side.
124 mm
Height
The measurement of the product from head to foot or from base to top.
124 mm
Packaging content
Number of products included *
The number of products that are included in the package.
100 pc(s)
Brand
Image
Product code
Product
Stock
Price from
HERMA CD/DVD pockets made of paper white with adhesive dot 25 pcs.
HERMA CD/DVD pockets made of paper white with adhesive dot 25 pcs.
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
1144
USD 3.00
(excl. VAT)
USD 3.59(incl. VAT)