X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adhesive tape refill packs 7,5m gummed width 12mm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1081 show
Show alternative article codes used in the online market place
Category :
Narrow strip of material, typically used to hold or fasten something.
stationery & office tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Sep 2016 17:23:48
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9139
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name HERMA Adhesive tape refill packs 7,5m gummed width 12mm:
The short editorial description of HERMA Adhesive tape refill packs 7,5m gummed width 12mm
Adhesive tape refill packs 7,5m gummed width 12mm

Marketing text HERMA Adhesive tape refill packs 7,5m gummed width 12mm

:
The official marketing text of HERMA Adhesive tape refill packs 7,5m gummed width 12mm as supplied by the manufacturer
Adhesive tape on rolls.Double-sided, self-adhesive endless tape. Photo-friendly gummed, practical for many purposes in home, office, studio. One adhesive side protected by backing paper.
Short summary description HERMA Adhesive tape refill packs 7,5m gummed width 12mm:
This short summary of the HERMA Adhesive tape refill packs 7,5m gummed width 12mm data-sheet is auto-generated and uses the product title and the first six key specs.
HERMA Adhesive tape refill packs 7,5m gummed width 12mm
Long summary description HERMA Adhesive tape refill packs 7,5m gummed width 12mm:
This is an auto-generated long summary of HERMA Adhesive tape refill packs 7,5m gummed width 12mm based on the first three specs of the first five spec groups.
HERMA Adhesive tape refill packs 7,5m gummed width 12mm. Adhesion: 7,5. Gummed width: 1.2 cm, Width: 1.6 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Duplex (double-sided)
Yes
Adhesion
7,5
Weight & dimensions
Gummed width
1.2 cm
Width
The measurement or extent of something from side to side.
16 mm