location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hercules PROPHETVIEW 720 15 TFT computer monitor 38.1 cm (15") 1024 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hercules Check ‘Hercules’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PROPHETVIEW 720 15 TFT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4780134
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Hercules’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hercules: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hercules PROPHETVIEW 720 15 TFT computer monitor 38.1 cm (15") 1024 x 768 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38.1 cm (15")
  • - 1024 x 768 pixels
  • - 30 ms 230 cd/m² 300:1
Warranty: 3 years
Long product name Hercules PROPHETVIEW 720 15 TFT computer monitor 38.1 cm (15") 1024 x 768 pixels :
The long product name of Hercules PROPHETVIEW 720 15 TFT computer monitor 38.1 cm (15") 1024 x 768 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PROPHETVIEW 720 15 TFT IN (NMS)
More>>>
Hercules PROPHETVIEW 720 15 TFT computer monitor 38.1 cm (15") 1024 x 768 pixels:
The official description of Hercules PROPHETVIEW 720 15 TFT computer monitor 38.1 cm (15") 1024 x 768 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Hercules Prophetview 720 is a high quality 15-inch LCD monitor featuring a large display area, similar to a 17" tube monitor. It is compatible with all VGA graphics boards and functions at a recommended resolution of 1024 x 768 pixels for games and multiple window applications. The monitor's enhanced high contrast and brightness settings provide you with optimal visual comfort.

With it's slender ultra flat design, futuristic boomerang base, and fashionable blue color, the Prophetview 720 is a stylish work of art. Furthermore, Hercules' Prophetview 720 takes up less desk-space than other monitors, features ultra-low power consumption, is lightweight and complies with the highest safety regulations. Prophetview 720, the new standard in ultra-flat screens, is the perfect LCD monitor for both home and business use.

Short summary description Hercules PROPHETVIEW 720 15 TFT computer monitor 38.1 cm (15") 1024 x 768 pixels:
This short summary of the Hercules PROPHETVIEW 720 15 TFT computer monitor 38.1 cm (15") 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Hercules PROPHETVIEW 720 15 TFT, 38.1 cm (15"), 1024 x 768 pixels, 30 ms

Long summary description Hercules PROPHETVIEW 720 15 TFT computer monitor 38.1 cm (15") 1024 x 768 pixels:
This is an auto-generated long summary of Hercules PROPHETVIEW 720 15 TFT computer monitor 38.1 cm (15") 1024 x 768 pixels based on the first three specs of the first five spec groups.

Hercules PROPHETVIEW 720 15 TFT. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Response time: 30 ms, Viewing angle, horizontal: 130°, Viewing angle, vertical: 130°