X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hercules
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XPS200 SPEAKERS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4780131
Category :
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hercules: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:37:21
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8102
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Long product name Hercules XPS200 SPEAKERS:
The short editorial description of Hercules XPS200 SPEAKERS
XPS200 SPEAKERS 2X6W
Short summary description Hercules XPS200 SPEAKERS:
This short summary of the Hercules XPS200 SPEAKERS data-sheet is auto-generated and uses the product title and the first six key specs.
Hercules XPS200 SPEAKERS, 100 - 20 Hz, 200+/- 10 MV, 10K Ohms, 10 Watts (2x5 Watts), Wired
Long summary description Hercules XPS200 SPEAKERS:
This is an auto-generated long summary of Hercules XPS200 SPEAKERS based on the first three specs of the first five spec groups.
Hercules XPS200 SPEAKERS. RMS rated power: 5 W, Frequency range: 100 - 20 Hz. Amplifier output power: 200+/- 10 MV, 10K Ohms, 10 Watts (2x5 Watts). Connectivity technology: Wired. Audio output channels: 2.0
Hercules XPS200 SPEAKERS Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand
Image
Product code
Product
Stock
Price from
Hercules

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63485 channel partners already
Hercules XPS 2.1 40 Slim + Tunes Explorer Wireless
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
4780453
 —