location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HEC Flex ATX12V power supply unit 160 W ATX Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HEC Check ‘HEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flex ATX12V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HEC-160SA-4FX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045040917
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘HEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2024 15:08:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HEC Flex ATX12V power supply unit 160 W ATX Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 160 W
  • - PC ATX
  • - Grey
Long product name HEC Flex ATX12V power supply unit 160 W ATX Grey :
The long product name of HEC Flex ATX12V power supply unit 160 W ATX Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

160W, Active PFC, OPP/OVP/SCP
More>>>
Short summary description HEC Flex ATX12V power supply unit 160 W ATX Grey:
This short summary of the HEC Flex ATX12V power supply unit 160 W ATX Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HEC Flex ATX12V, 160 W, 61 W, 120 W, 3.6 W, 10 W, 16.7 A

Long summary description HEC Flex ATX12V power supply unit 160 W ATX Grey:
This is an auto-generated long summary of HEC Flex ATX12V power supply unit 160 W ATX Grey based on the first three specs of the first five spec groups.

HEC Flex ATX12V. Total power: 160 W, Combined power (+3.3V): 61 W, Combined power (+12V): 120 W. Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, Certification: BSMI/CE/FCC/TUV/UL. Product colour: Grey. Width: 150 mm, Depth: 43 mm, Height: 82 mm