location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hamilton Beach Smoothie Start 1 L Immersion blender 700 W Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hamilton Beach Check ‘Hamilton Beach’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smoothie Start
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56205
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Hamilton Beach’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hamilton Beach: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2018 16:56:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name Hamilton Beach Smoothie Start 1 L Immersion blender 700 W Black, Silver :
The long product name of Hamilton Beach Smoothie Start 1 L Immersion blender 700 W Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smoothie Start Blender - 40 oz. glass jar, 700 W
More>>>
Short summary description Hamilton Beach Smoothie Start 1 L Immersion blender 700 W Black, Silver:
This short summary of the Hamilton Beach Smoothie Start 1 L Immersion blender 700 W Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Hamilton Beach Smoothie Start, Immersion blender, 1 L, Pulse function, Ice crushing, 700 W, Black, Silver

Long summary description Hamilton Beach Smoothie Start 1 L Immersion blender 700 W Black, Silver:
This is an auto-generated long summary of Hamilton Beach Smoothie Start 1 L Immersion blender 700 W Black, Silver based on the first three specs of the first five spec groups.

Hamilton Beach Smoothie Start. Bowl capacity: 1 L. Type: Immersion blender, Product colour: Black, Silver. Blending bowl material: Glass, Blade material: Stainless steel. Power: 700 W, AC input voltage: 110 - 220 V, AC input frequency: 50 - 60 Hz