location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hamilton Beach 54615 blender Tabletop blender 500 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hamilton Beach Check ‘Hamilton Beach’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54615
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54615
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Hamilton Beach’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hamilton Beach: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 07:07:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hamilton Beach 54615 blender Tabletop blender 500 W Black :
The long product name of Hamilton Beach 54615 blender Tabletop blender 500 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wave Station Express - Black
More>>>
Short summary description Hamilton Beach 54615 blender Tabletop blender 500 W Black:
This short summary of the Hamilton Beach 54615 blender Tabletop blender 500 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hamilton Beach 54615, Tabletop blender, 500 W, Black

Long summary description Hamilton Beach 54615 blender Tabletop blender 500 W Black:
This is an auto-generated long summary of Hamilton Beach 54615 blender Tabletop blender 500 W Black based on the first three specs of the first five spec groups.

Hamilton Beach 54615. Type: Tabletop blender, Product colour: Black. Power: 500 W. Weight: 1.36 kg

Source Testseek summary Average rating
Reviews
Updated:
2012-02-01 04:24:19
Uk has collected 1 expert review for Hamilton Beach 54615 blender Tabletop blender 500 W Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
consumersearch.com
Updated:
2012-02-01 04:24:18
Although most economical blenders receive low scores from consumers, the Hamilton Beach 54615 Wave Station Express (*Est. $20) generally fares well. This blender features a dishwasher-safe plastic carafe and a spigot for dispensing smoothies, milkshake...
Good Budgetfriendly, Produces excellent smoothies, Dripfree spigot...
Bad Loud, Not very powerful...
0%