location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hamilton Beach 52400 blender Tabletop blender 650 W Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hamilton Beach Check ‘Hamilton Beach’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52400
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Hamilton Beach’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hamilton Beach: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2018 17:01:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hamilton Beach 52400 blender Tabletop blender 650 W Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop blender Black, Stainless steel
  • - Pulse function
  • - 650 W
Long product name Hamilton Beach 52400 blender Tabletop blender 650 W Black, Stainless steel :
The long product name of Hamilton Beach 52400 blender Tabletop blender 650 W Black, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stay or Go Blender
More>>>
Short summary description Hamilton Beach 52400 blender Tabletop blender 650 W Black, Stainless steel:
This short summary of the Hamilton Beach 52400 blender Tabletop blender 650 W Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Hamilton Beach 52400, Tabletop blender, Pulse function, 650 W, Black, Stainless steel

Long summary description Hamilton Beach 52400 blender Tabletop blender 650 W Black, Stainless steel:
This is an auto-generated long summary of Hamilton Beach 52400 blender Tabletop blender 650 W Black, Stainless steel based on the first three specs of the first five spec groups.

Hamilton Beach 52400. Type: Tabletop blender, Product colour: Black, Stainless steel. Blending bowl material: Plastic. Power: 650 W

Source Testseek summary Average rating
Reviews
Updated:
2015-02-06 17:45:50
Uk has collected 1 expert review for Hamilton Beach 52400 blender Tabletop blender 650 W Black, Stainless steel and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%