Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 32 GB USB Type-A 2.0
- - Form factor: Other
- - Red
- - Plastic
- - Password protection
Long product name Hama SanDisk Cruzer Pop 32GB Tribal USB flash drive USB Type-A 2.0 Red
:
32GB, USB 2.0, Plastic, Red
The long product name of Hama SanDisk Cruzer Pop 32GB Tribal USB flash drive USB Type-A 2.0 Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
32GB, USB 2.0, Plastic, Red
More>>>
Short summary description Hama SanDisk Cruzer Pop 32GB Tribal USB flash drive USB Type-A 2.0 Red:
This short summary of the Hama SanDisk Cruzer Pop 32GB Tribal USB flash drive USB Type-A 2.0 Red data-sheet is auto-generated and uses the product title and the first six key specs.
Hama SanDisk Cruzer Pop 32GB Tribal, 32 GB, USB Type-A, 2.0, Other, Password protection, Red
Long summary description Hama SanDisk Cruzer Pop 32GB Tribal USB flash drive USB Type-A 2.0 Red:
This is an auto-generated long summary of Hama SanDisk Cruzer Pop 32GB Tribal USB flash drive USB Type-A 2.0 Red based on the first three specs of the first five spec groups.
Hama SanDisk Cruzer Pop 32GB Tribal. Capacity: 32 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Other. Password protection. Product colour: Red