Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hama SanDisk Cruzer Pop 16GB 16GB USB 2.0 Type-A White USB flash drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SanDisk Cruzer Pop 16GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00114893 show
Show alternative article codes used in the online market place
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB flash drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5070
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 17 Oct 2017 17:06:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hama SanDisk Cruzer Pop 16GB 16GB USB 2.0 Type-A White USB flash drive :
The short editorial description of Hama SanDisk Cruzer Pop 16GB 16GB USB 2.0 Type-A White USB flash drive

16GB, USB2.0, Paint
More>>>
Short summary description Hama SanDisk Cruzer Pop 16GB 16GB USB 2.0 Type-A White USB flash drive:
This short summary of the Hama SanDisk Cruzer Pop 16GB 16GB USB 2.0 Type-A White USB flash drive data-sheet is auto-generated and uses the product title and the first six key specs.
Hama SanDisk Cruzer Pop 16GB, 16 GB, USB 2.0, Type-A, 128-bit AES, Other, White
Long summary description Hama SanDisk Cruzer Pop 16GB 16GB USB 2.0 Type-A White USB flash drive :

Hama SanDisk Cruzer Pop 16GB. Capacity: 16 GB, USB version: USB 2.0, USB connector: Type-A. Form factor: Other, Colour of product: White, Material: Plastic. Width: 18 mm, Depth: 45 mm, Height: 3.75 mm. Compatible operating systems: Windows 2000/ME/XP/Vista/7, Linux, MacOS X 10.1.2+

This is an auto-generated long summary of Hama SanDisk Cruzer Pop 16GB 16GB USB 2.0 Type-A White USB flash drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.