location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hama 400x400 XL 119.4 cm (47") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama Check ‘Hama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400x400 XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00108770 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4047443153654
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Hama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2024 09:00:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hama 400x400 XL 119.4 cm (47") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - For the installation of flat screen TVs with a screen size from 81 cm to 142 cm (32" to 56")
  • - Especially suited for ultra flat televisions, allows optimal positioning of the flat screen in every room
  • - Supports all VESA standards up to 400 x 400
More>>>
Short summary description Hama 400x400 XL 119.4 cm (47") Black:
This short summary of the Hama 400x400 XL 119.4 cm (47") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hama 400x400 XL, 58.4 cm (23"), 119.4 cm (47"), 400 x 400 mm, 400 x 400 mm, Steel, Black

Long summary description Hama 400x400 XL 119.4 cm (47") Black:
This is an auto-generated long summary of Hama 400x400 XL 119.4 cm (47") Black based on the first three specs of the first five spec groups.

Hama 400x400 XL. Maximum weight capacity: 30 kg, Minimum screen size: 58.4 cm (23"), Maximum screen size: 119.4 cm (47"), Minimum VESA mount: 400 x 400 mm, Maximum VESA mount: 400 x 400 mm. Product colour: Black

Country Distributor
Deutschland 2 distributor(s)