Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Cover Samsung
- - Thermoplastic polyurethane (TPU)
- - Black
Long product name Hama 00091404 mobile phone case Cover Black
:
Musubo "Rubber Band" Mobile Phone Cover for Samsung Galaxy S III, black
The long product name of Hama 00091404 mobile phone case Cover Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Musubo "Rubber Band" Mobile Phone Cover for Samsung Galaxy S III, black
More>>>
Short summary description Hama 00091404 mobile phone case Cover Black:
This short summary of the Hama 00091404 mobile phone case Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.
Hama 00091404, Cover, Samsung, Galaxy S III, Black
Long summary description Hama 00091404 mobile phone case Cover Black:
This is an auto-generated long summary of Hama 00091404 mobile phone case Cover Black based on the first three specs of the first five spec groups.
Hama 00091404. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S III, Product colour: Black