location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hama Negative Sleeves, 6 x 9 cm, Glassine matt photo album 4 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama Check ‘Hama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Negative Sleeves, 6 x 9 cm, Glassine matt
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00002257 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4007249022578
Category:
Books with a hard cover used to display photos.
Photo Albums Check ‘Hama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2019 18:11:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hama Negative Sleeves, 6 x 9 cm, Glassine matt photo album 4 sheets :
The long product name of Hama Negative Sleeves, 6 x 9 cm, Glassine matt photo album 4 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Negative Sleeves, 6 x 9 cm, Glassine matt
More>>>
Short summary description Hama Negative Sleeves, 6 x 9 cm, Glassine matt photo album 4 sheets:
This short summary of the Hama Negative Sleeves, 6 x 9 cm, Glassine matt photo album 4 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Hama Negative Sleeves, 6 x 9 cm, Glassine matt, 4 sheets, 100 sheets, 230 mm, 300 mm

Long summary description Hama Negative Sleeves, 6 x 9 cm, Glassine matt photo album 4 sheets:
This is an auto-generated long summary of Hama Negative Sleeves, 6 x 9 cm, Glassine matt photo album 4 sheets based on the first three specs of the first five spec groups.

Hama Negative Sleeves, 6 x 9 cm, Glassine matt. Maximum capacity: 4 sheets, Media sheets per package: 100 sheets. Width: 230 mm, Height: 300 mm

Brand Image Product code Product Stock Price from
Hama

Hama Negative sleeves, 60 - 70 mm, Clear acetate photo album 4 sheets
(show image)
00002289 Negative sleeves, 60 - 70 mm, Clear acetate 0.00
(excl. VAT)
0 (incl. VAT)
Hama

Hama Negative sleeves, 9 x 12 cm, Glassine matt photo album 4 sheets 90 x 120 mm
(show image)
00002244 Negative sleeves, 9 x 12 cm, Glassine matt 0.00
(excl. VAT)
0 (incl. VAT)
Hama

Hama Negative sleeves, 24 x 36 mm, Polyproylene photo album
(show image)
00002050 Negative sleeves, 24 x 36 mm, Polyproylene 0.00
(excl. VAT)
0 (incl. VAT)
Hama

Hama Negative sleeves, 9 x 12 cm, Polypropylene photo album 4 sheets 90 x 120 mm
(show image)
00002044 Negative sleeves, 9 x 12 cm, Polypropylene 0.00
(excl. VAT)
0 (incl. VAT)
Hama

Hama Negative Sleeves, 24 x 36 mm, Polypropylene photo album 10 sheets
(show image)
00002052 Negative Sleeves, 24 x 36 mm, Polypropylene 0.00
(excl. VAT)
0 (incl. VAT)
Hama

Hama Slide sleeves photo album 20 sheets 50 x 50 mm
(show image)
00002015 Slide sleeves 0.00
(excl. VAT)
0 (incl. VAT)
Hama

Hama Negative sleeves, 60 - 70 mm, Polypropylene photo album 8 sheets 60 x 70 / 65 x 90 mm
(show image)
00002040 Negative sleeves, 60 - 70 mm, Polypropylene 0.00
(excl. VAT)
0 (incl. VAT)
Hama

Hama Slide sleeves photo album 20 sheets 50 x 50 mm
(show image)
00002004 Slide sleeves 0.00
(excl. VAT)
0 (incl. VAT)
Hama

Hama Negative sleeves, 24 x 36 mm, Polypropylene photo album 7 sheets
(show image)
00002051 Negative sleeves, 24 x 36 mm, Polypropylene 0.00
(excl. VAT)
0 (incl. VAT)
Hama

Hama Slide sleeves photo album 20 sheets 50 x 50 mm
(show image)
00002016 Slide sleeves 0.00
(excl. VAT)
0 (incl. VAT)