location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier HLP24E washing machine Top-load 800 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HLP24E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HLP24E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0688057397870 show
Category:
Machines used for washing clothes.
Washing Machines Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2021 17:31:01
The date of the most recent change of this product data-sheet in Icecat.
Haier HLP24E user manual (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Haier HLP24E washing machine Top-load 800 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Top-load 800 RPM White
  • - Built-in display LED
  • - Quick, Delicate/silk
  • - Delayed start timer Remaining time indication
Long product name Haier HLP24E washing machine Top-load 800 RPM White :
The long product name of Haier HLP24E washing machine Top-load 800 RPM White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42.4L, white, 19.5kg
More>>>
Haier HLP24E washing machine Top-load 800 RPM White:
The official description of Haier HLP24E washing machine Top-load 800 RPM White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stainless Steel Drum
Delivers durability in a drum that doesn't peel, crack or snag fabrics

Quick Connect Sink Adapter
Easily connects the water hose to the faucet

Adjustable Leveling Feet
Provides flexibility to account for varying surface levels

Lift and Carry Handles
Relocate unit easily

Short summary description Haier HLP24E washing machine Top-load 800 RPM White:
This short summary of the Haier HLP24E washing machine Top-load 800 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Haier HLP24E, Top-load, 800 RPM, White

Long summary description Haier HLP24E washing machine Top-load 800 RPM White:
This is an auto-generated long summary of Haier HLP24E washing machine Top-load 800 RPM White based on the first three specs of the first five spec groups.

Haier HLP24E. Loading type: Top-load. Maximum spin speed: 800 RPM. Product colour: White. Width: 500 mm, Depth: 510 mm, Height: 901.7 mm

Design
Appliance placement *
Freestanding
Loading type *
Top-load
Product colour *
White
Built-in display *
Yes
Display type
LED
Control type *
Buttons
Door hinge *
Up
Drum material
Stainless steel
Drum volume
42.4 L
Performance
Maximum spin speed *
800 RPM
Number of washing programs *
3
Delayed start timer *
Yes
Performance
Washing programs *
Quick, Delicate/silk
Load balancing system *
No
Ergonomics
Remaining time indication *
Yes
LED program stage indicator
Yes
Adjustable feet
Yes
Power
AC input voltage
120 V
AC input frequency
60 Hz
Weight & dimensions
Width
500 mm
Depth
510 mm
Height
901.7 mm
Weight
19.5 kg