location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier HLP140E tumble dryer Freestanding Front-load 2.6 kg White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HLP140E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HLP140E
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2023 16:41:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Haier HLP140E tumble dryer Freestanding Front-load 2.6 kg White :
The long product name of Haier HLP140E tumble dryer Freestanding Front-load 2.6 kg White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Large Capacity Portable Dryer, 120V, White, LED
More>>>
Haier HLP140E tumble dryer Freestanding Front-load 2.6 kg White:
The official description of Haier HLP140E tumble dryer Freestanding Front-load 2.6 kg White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Electronic Control
Electronics provide you with precise control of your appliance, giving you the confidence that it will perform as selected and provide optimal results. LED indicators show the operating status of the machine.

Temp Dryness Sensor
The dryer is designed with several automatic dry cycles. The temperature sensor automatically determines when clothes are dry, then ends the cycle to save energy and protect clothing by minimizing the potential for over-drying.

Wall Mountable
The portable companion dryer takes up no floor space; instead, it mounts on the wall and can be placed above a portable washing machine. The dryer is supplied with the necessary mounting brackets to make installation easy

Short summary description Haier HLP140E tumble dryer Freestanding Front-load 2.6 kg White:
This short summary of the Haier HLP140E tumble dryer Freestanding Front-load 2.6 kg White data-sheet is auto-generated and uses the product title and the first six key specs.

Haier HLP140E, Freestanding, Front-load, White, Touch, Left, 73.62 L

Long summary description Haier HLP140E tumble dryer Freestanding Front-load 2.6 kg White:
This is an auto-generated long summary of Haier HLP140E tumble dryer Freestanding Front-load 2.6 kg White based on the first three specs of the first five spec groups.

Haier HLP140E. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 2.6 kg, Drying programs: Timed, Delicate/silk, Cycle time: 150 min. Annual energy consumption: 400 kWh, AC input voltage: 120 V, AC input frequency: 60 Hz. Depth: 425 mm, Width: 630 mm, Height: 685 mm. Package width: 722.2 mm, Package depth: 482.6 mm, Package height: 780 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Door hinge
Left
Control type *
Touch
Drum volume
73.62 L
Built-in display *
No
Performance
Rated capacity *
2.6 kg
Drying programs *
Timed, Delicate/silk
Cycle time *
150 min
Ergonomics
LED program stage indicator
Yes
Power
AC input voltage
120 V
AC input frequency
60 Hz
Annual energy consumption *
400 kWh
Weight & dimensions
Width
630 mm
Depth *
425 mm
Height
685 mm
Weight
24.8 kg
Packaging data
Package width
722.2 mm
Package depth
482.6 mm
Package height
780 mm
Package weight
28.1 kg
Technical details
Number of cycles
4