location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hagor HAG-BR-30-Kiosk Portrait 109.2 cm (43") Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hagor Check ‘Hagor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HAG-BR-30-Kiosk Portrait
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2105
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250058521057
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hagor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hagor HAG-BR-30-Kiosk Portrait 109.2 cm (43") Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed floor stand Grey
  • - Maximum screen size: 109.2 cm (43")
  • - Mounting type: Floor
  • - Cable management
More>>>
Short summary description Hagor HAG-BR-30-Kiosk Portrait 109.2 cm (43") Grey:
This short summary of the Hagor HAG-BR-30-Kiosk Portrait 109.2 cm (43") Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Hagor HAG-BR-30-Kiosk Portrait, 109.2 cm (43")

Long summary description Hagor HAG-BR-30-Kiosk Portrait 109.2 cm (43") Grey:
This is an auto-generated long summary of Hagor HAG-BR-30-Kiosk Portrait 109.2 cm (43") Grey based on the first three specs of the first five spec groups.

Hagor HAG-BR-30-Kiosk Portrait. Maximum screen size: 109.2 cm (43"). Product colour: Grey

Country Distributor
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)