location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig 32 VLC 3100 C 81.3 cm (32") HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32 VLC 3100 C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32VLC3100C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4013833627159
Category: TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Grundig 32 VLC 3100 C 81.3 cm (32") HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 8 ms
  • - DVB-C, DVB-T NTSC
  • - VESA mounting 200 x 200 mm
Long product name Grundig 32 VLC 3100 C 81.3 cm (32") HD Black :
The long product name of Grundig 32 VLC 3100 C 81.3 cm (32") HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32'' LCD, 1366x768, 8ms, 2 x 7W, 3 x HDMI, USB 2.0, DVB-T/DVB-C, 83W, 12.8kg, Black
More>>>
Short summary description Grundig 32 VLC 3100 C 81.3 cm (32") HD Black:
This short summary of the Grundig 32 VLC 3100 C 81.3 cm (32") HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig 32 VLC 3100 C, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, DVB-C, DVB-T, Black

Long summary description Grundig 32 VLC 3100 C 81.3 cm (32") HD Black:
This is an auto-generated long summary of Grundig 32 VLC 3100 C 81.3 cm (32") HD Black based on the first three specs of the first five spec groups.

Grundig 32 VLC 3100 C. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Supported video modes
720p
Supported graphics resolutions
1280 x 720 (HD 720)
Response time
8 ms
Progressive scan
Yes
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Comb filter
Yes
Display resolution *
1366 x 768 pixels
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC
Digital signal format system *
DVB-C, DVB-T
Channels quantity
1000 channels
Smart TV
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
14 W
Equalizer
Yes
Equalizer bands quantity
5
Audio system
SRS TruSurround TX
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
On/off switch
Yes
LED indicators
Yes, Stand-by
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Video formats supported
AVI, DIVX, MKV, MOV, MP4, MPG, TRP, TS, VOB
Audio formats supported
AAC, M4A, MP3, WMA
Image formats supported
BMP, JPG, PNG
Performance
24p support
Yes
Child lock
Yes
Ports & interfaces
HDCP
Yes
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
PC Audio in
Yes
Headphone outputs
1
Common interface (CI) *
Yes
S-Video inputs quantity
1
HDMI ports quantity *
3
Card reader integrated
No
Management features
Electronic Programme Guide (EPG)
Yes
Power
Power consumption (standby) *
0.5 W
Power consumption (max)
83 W
Weight & dimensions
Width (with stand)
795 mm
Depth (with stand)
207 mm
Height (with stand)
590 mm
Width (without stand)
795 mm
Depth (without stand)
81 mm
Height (without stand)
545 mm
Weight (without stand)
12.8 kg
Packaging data
Manual
Yes
Packaging content
Cables included
AC
Remote control included
No
Other features
3D
No
Built-in speaker(s)
Yes
Picture-and-Text
Yes
Dimensions (W x D x H) with stand
795 x 207 x 590 mm
Dimensions (WxDxH)
795 x 81 x 545 mm
Power LED
Yes