location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig Amira 15 38.1 cm (15") XGA Silver 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Amira 15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15LCD show
Show alternative article codes used in the online market place
Category: TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Grundig Amira 15 38.1 cm (15") XGA Silver 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38.1 cm (15") LCD
  • - XGA 1024 x 768 pixels 4:3
  • - 450 cd/m² 22 ms 400:1
  • - SECAM
  • - 36 W
Long product name Grundig Amira 15 38.1 cm (15") XGA Silver 450 cd/m² :
The long product name of Grundig Amira 15 38.1 cm (15") XGA Silver 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Amira 15" Active Matrix TFT-LC display
More>>>
Grundig Amira 15 38.1 cm (15") XGA Silver 450 cd/m²:
The official description of Grundig Amira 15 38.1 cm (15") XGA Silver 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whether you like seeing masked men jumping from the ropes or prefer to watch arts programmes, on a Grundig TV they`re both just as fascinating: what you watch is up to you. We offer more than 30 different models of Plasma and LCD televisions.

There are certain features that all the Grundig TV models have in common: they are easy to use and are ideally prepared for connecting additional peripheral components. We`re sorry for making your choice so difficult.

Short summary description Grundig Amira 15 38.1 cm (15") XGA Silver 450 cd/m²:
This short summary of the Grundig Amira 15 38.1 cm (15") XGA Silver 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig Amira 15, 38.1 cm (15"), 1024 x 768 pixels, XGA, LCD, Silver

Long summary description Grundig Amira 15 38.1 cm (15") XGA Silver 450 cd/m²:
This is an auto-generated long summary of Grundig Amira 15 38.1 cm (15") XGA Silver 450 cd/m² based on the first three specs of the first five spec groups.

Grundig Amira 15. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: LCD, Display brightness: 450 cd/m², Response time: 22 ms, Contrast ratio (typical): 400:1, Native aspect ratio: 4:3. Product colour: Silver

Display
Display diagonal *
38.1 cm (15")
HD type *
XGA
Display technology *
LCD
Native aspect ratio *
4:3
Display brightness *
450 cd/m²
Response time
22 ms
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
120°
Viewing angle, vertical
140°
Comb filter
Digital
Display resolution *
1024 x 768 pixels
TV tuner
Analog signal format system *
SECAM
Channels quantity
99 channels
Audio
Audio system
2
Design
Product colour *
Silver
Performance
Teletext
10 pages
Plug and Play
Yes
Management features
Sleep timer
Yes
Power
Power consumption (typical) *
36 W
Power consumption (standby) *
3 W
Weight & dimensions
Width (with stand)
440 mm
Width (without stand)
440 mm
Weight (without stand)
4.4 kg
Packaging content
Remote control included
Yes
Other features
Teletext level
2.5
Favourite pages quantity
4 pages
Power requirements
100-240 V
Display
LCD
I/O ports
1 x S-video in 1 x Euro-AV 1 x RGB 1 x Cinch-AV 1 x 3,5 mm 1 x VGA