location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gorenje RB60299OP-L combi-fridge Freestanding Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gorenje Check ‘Gorenje’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RB60299OP-L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RB60299OP-L show
Show alternative article codes used in the online market place
Category:
Fridges that also have freezer departments, usually at the top.
Combi-Fridges Check ‘Gorenje’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gorenje: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3541
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gorenje RB60299OP-L combi-fridge Freestanding Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Pink
  • - 255 L Fridge interior light
  • - 26 L Top-placed 2 kg/24h Fast freeze function
  • - SN-T
  • - 42 dB
  • - 196 kWh
More>>>
Short summary description Gorenje RB60299OP-L combi-fridge Freestanding Pink:
This short summary of the Gorenje RB60299OP-L combi-fridge Freestanding Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Gorenje RB60299OP-L, Freestanding, 42 dB, SN-T, 2 kg/24h, Pink

Long summary description Gorenje RB60299OP-L combi-fridge Freestanding Pink:
This is an auto-generated long summary of Gorenje RB60299OP-L combi-fridge Freestanding Pink based on the first three specs of the first five spec groups.

Gorenje RB60299OP-L. Appliance placement: Freestanding, Product colour: Pink, Door hinge: Left. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 255 L, Fridge gross capacity: 288 L. Freezer position: Top-placed, Freezer net capacity: 26 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 196 kWh