Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GoPro HD HERO2 Motorsports Edition 11MP Full HD 1/2.3" CMOS action sports camera

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GoPro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD HERO2 Motorsports Edition
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHDMH-002 show
Show alternative article codes used in the online market place
Category
Cameras in a hard protective cover used for action sports such as skiing or skateboarding.
action sports cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GoPro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 20657
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 14 Oct 2017 17:21:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name GoPro HD HERO2 Motorsports Edition 11MP Full HD 1/2.3" CMOS action sports camera :
The short editorial description of GoPro HD HERO2 Motorsports Edition 11MP Full HD 1/2.3" CMOS action sports camera

11MP, 1/2.3'' CMOS, f/2.8, H.264, mp4, AAC, SDHC, 1100mah Li-Ion
More>>>
Short summary description GoPro HD HERO2 Motorsports Edition 11MP Full HD 1/2.3" CMOS action sports camera:
This short summary of the GoPro HD HERO2 Motorsports Edition 11MP Full HD 1/2.3" CMOS action sports camera data-sheet is auto-generated and uses the product title and the first six key specs.
GoPro HD HERO2 Motorsports Edition, Full HD, 1920 x 1080 pixels, 120 fps, 848 x 480,1280 x 720,1280 x 960,1920 x 1080 pixels, H.264,MP4, 720p,960p,1080p
Long summary description GoPro HD HERO2 Motorsports Edition 11MP Full HD 1/2.3" CMOS action sports camera :

GoPro HD HERO2 Motorsports Edition. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Maximum frame rate: 120 fps. Display: LCD. Sensor type: CMOS, Total megapixels: 11 MP, Optical sensor size: 25.4 / 2.3 mm (1 / 2.3"). White balance: Auto. Field of view (FOV) angle: 170°

This is an auto-generated long summary of GoPro HD HERO2 Motorsports Edition 11MP Full HD 1/2.3" CMOS action sports camera based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2015-09-26
Testseek has collected 11 expert reviews for GoPro HD HERO2 Motosports Edition and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
90%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2015-09-26
The GoPro HD Hero 2 Motorsports Edition is the latest edition of the extreme sports fans favourite video and stills mini-digital camera. Supplied in the box with the Motorsports Edition comes a waterproof housing, which is ideal for depths up to 60 met...
Good The big change with the GoPro HD Hero 2 is that it will now handle Full HD with ease, while the previous model only dealt with 720p. This means getting high-quality footage when out and about is easy. The design of the GoPro HD Hero 2 camera is pretty much the same as the older version, sharing the same dimensions and even the same high-quality body finish. This means you’ll be able to use it wit...
Bad We’re accustomed to instant playback of video and photos from our digital cameras but with so little space to play with, you won’t find this the case here. The rather limited number of buttons also makes scrolling through the Menu system a little laborious and not something you want to try when out and about, as it can be quite fiddly. Yes, we love the Full HD video and boosting the Stills camera...
Bottom line The GoPro HD Hero 2 Motorsports Edition takes what we already knew about this extreme mini-camera and ramps it up, giving the motor enthusiast everything they need to get out there and record what they’re doing for posterity. The whole kit is well buil...
100%
alphr.com
Updated:
2015-09-26
If you want to capture slopeside action, the last thing you want to do is peel off your gloves every time you want to shoot a video sequence. The best way of capturing the action is with a helmet cam, and the GoPro Hero2 is the most advanced we've seen...
Bottom line Plenty of versatility and superb video quality make this an excellent outdoor action camera...
83%
Brand Image Product code Product Stock Price from
GoPro

GoPro HERO4 Session 8MP Full HD Wi-Fi 74g action sports camera
(show image)
CHDHS-101 HERO4 Session  —