Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goldtouch Go! Bluetooth keyboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goldtouch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Go!
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GTP-0055W
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goldtouch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7499
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 21 Aug 2017 09:15:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Goldtouch Go! Bluetooth keyboard :
The short editorial description of Goldtouch Go! Bluetooth keyboard

Goldtouch Go!, Bluetooth
More>>>

Goldtouch Go! Bluetooth keyboard:
The official marketing text of Goldtouch Go! Bluetooth keyboard as supplied by the manufacturer
Goldtouch is thrilled to offer the NEW Go! Wireless Bluetooth Keyboard. The Goldtouch Go! Wireless Keyboard can easily be paired and used with any Bluetooth enabled device, including laptops, tablets (yes, it works with the iPad), and smart phones. It’s the perfect computer keyboard for mobile professionals and individuals who often find themselves needing to perform longer and complex typing tasks. The Goldtouch Go! Wireless Keyboard helps you instantly create a comfortable ergonomic workspace.

The Goldtouch Go! Bluetooth Travel Keyboard is the lightweight portable version of our standard keyboard that allows you to type in total comfort. The Goldtouch Go! Travel Keyboard is ideal for laptop and tablet users; it’s a mobile full-size keyboard, which conveniently pairs via Bluetooth technology and helps alleviate the awkward shoulder, arm, and wrist positions that many people find themselves in while trying to type on their laptop or LCD touch screen keyboard.

The Go! Bluetooth Keyboard easily switches between all of your favorite mobile devices with a simple key command. Now you only need one keyboard for all of you typing needs!

The Goldtouch Go! Wireless Keyboard maintains our signature adjustability from 0-30° on the horizontal plane to properly straighten your wrists, and 0-30° of vertical tenting to help alleviate pressure on your tendons and align your arms and shoulders in a natural and comfortable position. The Go! ergonomic keyboard was designed to maintain our signature soft key touch, which increases keying comfort and reduces the risk of “bottoming out.”

In addition, the Go! Computer Keyboard comes with two protective covers that reduce the exposure during travel that could lead to key cap loss when traveling. When you’re ready to use the Go!, the protective covers simply slide underneath the keyboard into grooves on each side of the device, and you’re ready to begin working.

The Goldtouch Go! Wireless Keyboard also features an extra long battery life, which means that you’ll only have to charge the device every 2-3 weeks (depending on use). When you’re ready to charge the Go! Bluetooth Keyboard simply plug the keyboard into an open USB port on your desktop or laptop via the included USB power cord. The keyboard will be fully charged within 2-3 hours.

The Go! computer keyboard also features an operating distance of 32 feet, which is great for presentation and meeting settings.
Short summary description Goldtouch Go! Bluetooth keyboard:
This short summary of the Goldtouch Go! Bluetooth keyboard data-sheet is auto-generated and uses the product title and the first six key specs.
Goldtouch Go!, Bluetooth, Office, 340 x 140 x 15-70, 440 g
Long summary description Goldtouch Go! Bluetooth keyboard :

Goldtouch Go!. Device interface: Bluetooth, Recommended usage: Office. Keyboard dimensions (WxDxH): 340 x 140 x 15-70, Weight: 440 g

This is an auto-generated long summary of Goldtouch Go! Bluetooth keyboard based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
Bluetooth
Recommended usage *
What the product should be used for, and how it should be used (e.g. ambient temperature).
Office
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Mouse
Mouse included *
A mouse is included with this product.
No
Weight & dimensions
Keyboard dimensions (WxDxH)
340 x 140 x 15-70
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
440 g
Source Testseek summary Average rating
Reviews
Updated:
2014-09-11
Testseek has collected 1 expert review for Goldtouch Go! but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%