location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Giochi Preziosi Scooby-Doo - Véhicule Deluxe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Giochi Preziosi Check ‘Giochi Preziosi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scooby-Doo - Véhicule Deluxe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2400
Category: Toy Playsets Check ‘Giochi Preziosi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Giochi Preziosi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2023 21:00:40
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Giochi Preziosi Scooby-Doo - Véhicule Deluxe:
This short summary of the Giochi Preziosi Scooby-Doo - Véhicule Deluxe data-sheet is auto-generated and uses the product title and the first six key specs.

Giochi Preziosi Scooby-Doo - Véhicule Deluxe, 3 yr(s), Multicolour

Long summary description Giochi Preziosi Scooby-Doo - Véhicule Deluxe:
This is an auto-generated long summary of Giochi Preziosi Scooby-Doo - Véhicule Deluxe based on the first three specs of the first five spec groups.

Giochi Preziosi Scooby-Doo - Véhicule Deluxe. Recommended age (min): 3 yr(s), Product colour: Multicolour

Features
Product colour *
Multicolour
Recommended age (min) *
3 yr(s)
Weight & dimensions
Width
330 mm
Depth
210 mm
Height
160 mm
Weight
1.1 kg