Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigaset S820A DECT Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigaset
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigaset S820A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S30852-H2424-B101 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4250366827766
Category
Call your friends, business partners or customers with one of these great telephones!
telephones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigaset: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10507
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 07 Sep 2017 04:43:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigaset S820A DECT Black :
The short editorial description of Gigaset S820A DECT Black

S820A, 6.096 cm (2.4 ") TFT (240 x 320 px), 55 Min., SMS, E-Mail, CLIP, Bluetooth, 20/250 Std., 2x AA 1.3Ah NiMH
More>>>
Short summary description Gigaset S820A DECT Black:
This short summary of the Gigaset S820A DECT Black data-sheet is auto-generated and uses the product title and the first six key specs.
Gigaset Gigaset S820A, DECT telephone, 55 min, 50 m, 300 m, MP3, Wall
Long summary description Gigaset S820A DECT Black :

Gigaset Gigaset S820A. Type: DECT telephone, Recording time: 55 min, Maximum indoor range: 50 m. Mounting type: Wall, Colour of product: Black. Volume control: Digital, Languages support: Multi. Phonebook capacity: 500 entries. Display: TFT, Display resolution: 240 x 320 pixels, Display diagonal: 6.1 cm (2.4")

This is an auto-generated long summary of Gigaset S820A DECT Black based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15
Testseek has collected 1 expert review for Gigaset S820A and the rating is 92 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
92%
Brand Image Product code Product Stock Price from
Gigaset

Gigaset SL400 DECT Black,Silver
(show image)
S30852-H2103-B101 SL400 EUR 69,11
(excl. VAT)
EUR 82,93 (incl. VAT)
Country Distributor
Deutschland 2 distributor(s)