location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE P2542G laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2542G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P2542G
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2022 17:47:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GIGABYTE P2542G laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black, Yellow
  • - Intel® Core™ i7 i7-3610QM 2.3 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 2 x 4 GB
  • - 878 GB HDD+SSD Blu-Ray RW
  • - NVIDIA® GeForce® GTX 660M 2 GB Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Home Premium 64-bit
Long product name GIGABYTE P2542G laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black, Yellow :
The long product name of GIGABYTE P2542G laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-3610QM (6M Cache, 2.30 GHz), 15.6" Full HD 1920x1080 LED, 8GB DDR3, 128GB mSATA SSD + 750GB SATA HDD 7200rpm, Intel HD Graphics 4000 + NVIDIA GeForce GTX 660M GDDR5 2GB, Blu-ray Rewritable Drive, Gigabit Ethernet, WLAN 802.11 b/g/n, Bluetooth V4.0, 1.3M WebCam, Windows 7 Home Premium 64-bit
More>>>
GIGABYTE P2542G laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black, Yellow:
The official description of GIGABYTE P2542G laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The P2542G is a high-end gaming notebook that comes equipped with a blazing-fast 3rd generation Intel® Core™ i7 Quad-Core processor and a powerful NVIDIA® GeForce® GTX 660M GDDR5 2GB gaming level GPU to deliver a full throttle gaming experience. The P2542G also features many impressive features, including an exceptional Full HD (1080p) display, an incredible sound system with THX TruStudio Pro™ technology, a Blu-ray Rewritable Drive, Intel® Rapid Start Technology™, an ultrafast 7200rpm HDD or 256GB SSD*, USB 3.0, Bluetooth 4.0 and more. The P2542G has a sleek sports car design with dual air vents that keep the notebook cool even during long gaming sessions. Coming in a vibrant yellow cover and with a hairline aluminum brushed palmrest, the P2542G stands out as the ultimate gaming notebook.
*optional

Genuine Windows® 7 Home Premium

Windows® 7 is designed to be more reliable, more responsive, and to make the things you do every day easier. And it makes some exciting new things you can do with media and entertainment.

Unrivaled Performance with 3rd Generation Intel® Core™ i7 Quad-Core Processor

The GIGABYTE P2542G is powered by an unrivaled 3rd Generation Intel® Core™ i7-3610QM Processor that supports Turbo Boost 2.0 Technology and a clock speed up to 3.3GHz. The processor delivers screaming fast performance that handles even the most challenging games with ease.

Thrilling Visual Experience with NVIDIA® GeForce® GTX 660M GDDR5 2GB

Featuring a high-end NVIDIA® GeForce® GTX 660M GDDR5 2GB graphics processor that supports NVIDIA® Optimus™, NVIDIA® PhysX™ and DirectX11 Technology, the P2542G provides a gorgeous visual experience. The P2542G scores an impressive 12,194 on 3DMark Vantage. Playing the latest games in incredible lifelike detail has never been more fun and enjoyable!

- Great Battery Life and Performance with NVIDIA® Optimus™ Technology
- Vivid Visuals with NVIDIA® PhysX™ Technology
- Technological Breakthrough in Geometric Realism and Tessellation with DirectX11

Data Transfers up to 10 Times Faster with Ultra Fast USB 3.0

USB 3.0 provides fast transfer speeds up to 10 times faster. This not only saves you time, but gets you back to the action quicker than ever.

Enjoy Full HD Entertainment on External Displays with HDMI

HDMI lets you turn the P2542G into a home entertainment center by connecting to a large display. Now you can fire up the latest games and media and enjoy them in stunning full HD quality on external displays.

1080p Full HD Display for Exceptional Visual Enjoyment

The high-resolution Full HD (1920x1080) display delivers crisp images in spectacular detail and provides an awesome gaming experience. With the incredible display, it’s easy to make out your distant enemy trying to hide behind a building or seeing incoming fire and having enough time to duck out of the way.

Excellent Storage Capabilities for Convenience

The P2542G supports up to a 1TB HDD so that you can save all your important games, media and other data with ease. A 128~256GB SATAIII SSD storage option can also be equipped on the notebook.

Outstanding Audio Performance with THX TruStudio Pro™ Technology

THX TruStudio Pro™ groundbreaking audio technology comes equipped on the P2542G and is designed to provide outstanding performance by effectively eliminating sound distortion, enhancing volume and reinforcing even the smallest details of the sound. The result is an incredible audio quality that lets you hear every moment of the action as it was intended.

Incredible Sound with 4 Dual-channel Stereo Speakers and 1 Subwoofer

The P2542G features 4 high-quality dual-channel stereo speakers and a subwoofer speaker that provide an immersive audio experience with excellent bass. You will be able to enjoy stunning and realistic sound effects when playing the latest games and watching multimedia.

Resume in Just 6.5 Seconds with Intel® Rapid Start Technology™

Intel® Rapid Start Technology™ allows the P2542G to resume in 1.5 seconds from instant on and in just 6.5 seconds from sleep mode. With Intel® Rapid Start Technology™, you can resume to the previous session exactly as it was and applications will be in the same state with no data loss.
*Supported on SSD/HDD+mSATA SSD models only

Rear Dual Air Vent Design Providing Effective Cooling

A unique dual heat sink design with dual air vents (one for the processor and the other for the GPU) on the back of the P2542G pushes both heat and noise away from users. This results in a quiet and cool computing environment. The unique venting system also keeps the CPU from overheating even during long gaming sessions.

Hassle-free System Restore with Smart Recovery

Smart Recovery makes it fast and easy to restore the notebook back to factory default settings. Just click on F9 when the computer is booting up to launch Smart Recovery and you will be able to quickly restore your notebook.

Manage Key Settings with Smart Manager

Smart Manager user interface consolidates different system programs into an intuitive guiding page to make changing key settings just a click away.

Extraordinary High-definition Media Playback with Blu-ray Rewritable Drive

The P2542G has a built-in Blu-ray Rewritable Drive that displays all the latest media in crystal clear HD quality. It also supports BDXL format so that up to 128GB can be burned on a single disc, which makes it easy to share all the latest high-volume content with friends.

Enhanced Multitasking with High-speed 7200rpm HDD

The 7200rpm HDD is exceptionally fast and handles multitasking with ease. Now you can boot up your games quicker and get the action started even faster. It also provides faster data read/write rates, which is great for quickly backing up critical data.

New Energy Efficient Bluetooth 4.0 Technology

Bluetooth 4.0 is more energy efficient and stays in hibernation mode while idle without draining much power. It will then activate itself when transferring files. Sharing content between friends has never been easier.

Short summary description GIGABYTE P2542G laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black, Yellow:
This short summary of the GIGABYTE P2542G laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE P2542G, Intel® Core™ i7, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 878 GB

Long summary description GIGABYTE P2542G laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black, Yellow:
This is an auto-generated long summary of GIGABYTE P2542G laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black, Yellow based on the first three specs of the first five spec groups.

GIGABYTE P2542G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 878 GB, Storage media: HDD+SSD, Optical drive type: Blu-Ray RW. Operating system installed: Windows 7 Home Premium. Product colour: Black, Yellow

Design
Product type *
Laptop
Product colour *
Black, Yellow
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3610QM
Processor cores
4
Processor threads
8
Processor boost frequency
3.3 GHz
Processor frequency *
2.3 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket G2
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3600 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Thermal Design Power (TDP)
45 W
Tjunction
105 C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8
CPU multiplier (bus/core ratio)
23
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
878 GB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
750 GB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
Blu-Ray RW
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 660M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Number of discrete graphics cards installed
1
Audio
Audio system
THX TruStudio Pro
Number of built-in speakers
4
Speaker power
1.5 W
Built-in subwoofer
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Ports & interfaces
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
No
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel HM77 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B)
Supported instruction sets
AVX
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
64899
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
5400 mAh
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
No
Weight & dimensions
Width
392 mm
Depth
263 mm
Height (front)
3.21 cm
Height (rear)
3.83 cm
Weight *
2.6 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel, NVIDIA
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 01:59:41
Uk has collected 15 expert reviews for GIGABYTE P2542G laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black, Yellow and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
tweaktown.com
Updated:
2014-05-24 01:59:41
GIGABYTE has long been known for producing quality motherboards. As of late, the company has been venturing into more areas of the computing market, including video cards and, most recently, notebooks. It will be interesting to see if GIGABYTE's qual...
Bottom line So, we've taken a look at the hard data and have received some very curious and interesting results. As a gaming machine, it's not exactly the best. However, as a high performance, all-around use machine, it fares much better. I can't give this a full...
88%
reimarufiles.com
Updated:
2016-12-14 09:59:44
Taiwanese company Gigabyte, one of the pioneers in the motherboard industry, they also offer affordable graphic cards and notebooks. With their newest P2542G gaming notebook, Gigabyte promises to provide the best quality and high performance notebook for...
0%
hardwarezone.com.ph
Updated:
2016-12-14 09:59:44
Joining the ranks of gaming notebook manufacturers is Gigabyte as it brings its 15-inch entry, the P2542G, to the market. This Intel and NVIDIA-powered notebook's main goal is to give gamers that immersive and wonderful gaming experience through gorgeous...
Bottom line Unleash The FuryThe Gigabyte P2542G is equipped with an Intel Core i7-3630QM clocked at 2.4GHz. Along with this CPU, it also comes with a really capable NVIDIA GeForce GTX 660M graphics card. Instead of the usual 4GB DDR3 memory, this one has doubled that...
0%
techporn.ph
Updated:
2016-12-14 09:59:44
We all know that gaming notebooks are already out for years, strongly marketing themselves as the portable equivalent of the Desktop Gaming PCs. Today, nothing much has changed, except for the fact that more, and more companies are entering the portable...
Good CPU performance, Storage performance, Portable enough to lug around, Build quality...
Bad A bit pricey (256GB SSD config), Scary CPU temperatures...
Bottom line So, how did the GIGABYTE P2542G faired on all of our tests? To be honest, I am quite amazed with this notebook's performance. I just have to give a thumbs up for its Storage, CPU, and Memory performance. Design is very subjective, and GIGABYTE played safe...
0%
notebookcheck.net
Updated:
2014-05-24 01:59:41
Gigabyte has taken a different direction with the P2542G. This 1500 Euro (~$1900) entertainment machine offers a premium package - at least partially. This 15-inch model not only has a high-resolution non-glare panel but also comes with a Blu-ray drive...
Good Bright Full-HD screen with a matt surface, Good software packet (includes PowerDVD 10), Great program performance, Metal hand-rest areas, Decent battery life, Optimus graphics switching technology, Good input devices, Lovely workmanship, mSATA slot, Solid...
Bad Ports placed quite far back, High temperatures, No keyboard backlight, Clearly audible at load, Rough touchpad surface, Rickety service flap, Quite expensive...
Bottom line The Gigabyte P2542GThe P2532N was a surprising success and now Gigabyte presents the evolution of its entertainment platform. The high-end hardware of the 15.6-inch P2542G will prove attractive to various buyers.On one side, we have the faction of gamers...
82%