location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GA-P75-D3 (rev. 1.0) Intel B75 LGA 1155 (Socket H2) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte Check ‘Gigabyte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-P75-D3 (rev. 1.0)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-P75-D3 show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Gigabyte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigabyte GA-P75-D3 (rev. 1.0) Intel B75 LGA 1155 (Socket H2) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1155 (Socket H2) Intel® Celeron®, Intel® Pentium®
  • - PC ATX Intel B75 Realtek ALC887 7.1 channels
  • - DDR3-SDRAM 4 DIMM Non-ECC Maximum internal memory: 32 GB
  • - SATA II, SATA III
  • - BIOS type: AMI 16 Mbit ACPI version: 2.0a Clear CMOS jumper
  • - Gigabit Ethernet
Long product name Gigabyte GA-P75-D3 (rev. 1.0) Intel B75 LGA 1155 (Socket H2) ATX :
The long product name of Gigabyte GA-P75-D3 (rev. 1.0) Intel B75 LGA 1155 (Socket H2) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LGA1155, Intel B75, 4 x 1.5 V DDR3, 32GB max, Gigabit Ethernet, 24-pin ATX, 1 x SATA III, 4 x SATA II, 1 x mSATA, 2 x USB 3.0/2.0, 2 x USB 2.0/1.1
More>>>
Gigabyte GA-P75-D3 (rev. 1.0) Intel B75 LGA 1155 (Socket H2) ATX:
The official description of Gigabyte GA-P75-D3 (rev. 1.0) Intel B75 LGA 1155 (Socket H2) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intel® Small Business Advantage
GIGABYTE B75 series motherboards possess a range of features that are designed to offer vastly improved and simplified control over unmanaged IT infrastructure, with specific focus on security, data backup and raising productivity levels overall.

SOFTWARE MONITOR
Monitor critical software below the OS.

DATA BACKUP & RESTORE
Run after hours—even if PC is off.

USB BLOCKER2
Block unwanted USB device classes.

PC HEALTH CENTER
Run after hours— even if PC is off.

ENERGY SAVER
Automatically power on each morning.

Humidity Protection
Humidity can play havoc on a motherboard's circuitry.GIGABYTE's new Glass Fabric PCB design helps protect against electrical shorts due to humidity by reducing the gaps in spacing between PCB filaments.

Electrostatic Protection
GIGABYTE Ultra Durable 4 Classic motherboards feature High ESD Resistance ICs which help protect the motherboard against electrostatic discharge.

Power Failure Protection
Permanent damage from power surge or failure during BIOS update, can be avoided with GIGABYTE DaulBIOS, which automatically enables a secondary, back up BIOS.
GIGABYTE also uses Anti-Surge ICs to protect the motherboard against power surges.

High Temperature Protection
GIGABYTE uses All Solid Caps (Capacitors) and Low RDS(on) MOSFETs which are rated to work at higher temperatures, providing up to 50,000 hour component lifespan.

3rd Generation Intel® Core™ processors
New 3rd generation Intel® Core™ processors are based on the new 3rd generation Intel® Core™ processor architecture, manufactured using the latest 22nm process to create a visually optimized processor platform. Based on the mature LGA 1155 socket, 3rd generation Intel® Core™ processors feature up to four high-performance 64-bit processor cores and 8MB of L3 cache Smart Cache, and overall performance when you need it most.

Designed for PCI Express Gen.3 Support
GIGABYTE 7 series motherboards take advantage of the latest connectivity and expansion bus technologies available on the Intel platform. The 3rd generation Intel® Core™ processor platform debuts the new PCI Express gen. 3.0 expansion bus, allowing users to take advantage of the next generation, high-bandwidth discrete graphics card solutions.
PCIE Gen.3 is dependent on CPU and expansion card compatibility.

Intel® Rapid Start Technology
Intel® Rapid Start Technology™ gets your device up and running faster from even the deepest sleep. This means users will be able to experience almost zero power draw from their PC, but be able to resume Windows® 7 is a few seconds without having the PC go through a full system boot. With Intel® Rapid Start Technology the previous session resumes to the exact as it was, so that applications are still in the same state and no application data is lost.

Intel® Smart Connect Technology
Intel® Smart Connect Technology means that your email, favorite apps, and social networks are continually and automatically updated even when the system is asleep. No more waiting for the latest world news or friends' updates to be delivered—just press the 'on' button and you're up-to-date and ready to go.

Auto Sync with Cloud
No manual interaction required to synchronize with cloud services.

Data Ready
Email, social media, and cloud apps always updated and available at power on.

Onboard mSATA Support
GIGABYTE 7 series motherboards feature an onboard mSATA slot allowing users to easily take advantage of advanced SSD-based technologies like Intel® Rapid Start. Mounting an affordable, low capacity mSATA SSD directly onto your motherboard can enhance your PC's performance with better overall desktop responsiveness, faster boot times and faster system resume from 'Suspend to Disk' and 'Standby' modes.

UEFI DualBIOS™ Technology
With a superior graphical interface capable of 32-bit color imaging and fluid user-friendly mouse navigation, UEFI DualBIOS™ makes BIOS configuration a new and exciting experience for novice and experienced users alike. UEFI BIOS also brings native support for large hard drives on 64-bit operating systems.

50,000 Hours Japanese Solid Capacitors
GIGABYTE Ultra Durable motherboards are equipped with solid capacitors developed by leading Japanese manufacturers. With an average lifespan of 50,000 hours, these solid capacitors provide the stability, reliability and longevity essential to meet the power needs of high-end processors and other components running today's most demanding applications and games.

SuperSpeed USB 3.0
GIGABYTE motherboards boast SuperSpeed USB 3.0 technology made possible through an additional onboard host controller. With superfast transfer rates of up to 5 Gbps, users are able to experience a theoretical 10x improvement over USB 2.0. Additionally, backwards compatibility with USB 2.0 assures users of long term use of their legacy USB 2.0 devices.

SATA 6 Gbps
GIGABYTE motherboards are High-Speed SATA Revision 3.0 compatible, delivering superfast 6Gbps link speeds for twice the data transfer rates of SATA Revision 2.0 (3 Gbps).

3x USB Power Boost
GIGABYTE motherboards feature a 3x USB power boost, delivering greater compatibility and extra power for USB devices. GIGABYTE’s unique USB power design is also able to efficiently regulate output over the full voltage range, which greatly enhances USB device compatibility. In addition, dedicated lower resistance fuses ensure lower voltage drops, and provide more stable and plentiful power delivery.

LAN Optimizer - Intelligent optimization network management tool
GIGABYTE LAN Optimizer is designed to allow the user to manage different types of network traffic so that data streams such as HD media, web browsing or online gaming can be prioritized, taking precedence over large data downloads that tend to strangle overall network bandwidth.

On/Off Charge Technology
GIGABYTE On/Off Charge technology allows you to charge your iPhone, iPad and iPod Touch regardless of whether your PC is on, in standby mode or even off. A derivative of GIGABYTE's highly acclaimed 3x USB Power feature, On/Off Charge enables devices to draw more current from GIGABYTE motherboard USB ports than standard USB ports allow, so that charging from your PC can be as fast as with a charger.

Multi-display support with AMD CrossFireX™
AMD CrossFireX™ delivers the ultimate graphics performance for gaming enthusiasts who demand the highest frame rates without compromising on resolution.

ErP Lot 6 support
The ErP (also known as Energy-Related Products Directive) is part of the European Union's environmental regulations policy. It is based on concern for the environmental as the proliferation of electronic devices continues, and how to improve energy efficiency for a better and greener life. GIGABYTE supports ErP and produces motherboards that help you effectively improve system efficiency.

Short summary description Gigabyte GA-P75-D3 (rev. 1.0) Intel B75 LGA 1155 (Socket H2) ATX:
This short summary of the Gigabyte GA-P75-D3 (rev. 1.0) Intel B75 LGA 1155 (Socket H2) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GA-P75-D3 (rev. 1.0), Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM

Long summary description Gigabyte GA-P75-D3 (rev. 1.0) Intel B75 LGA 1155 (Socket H2) ATX:
This is an auto-generated long summary of Gigabyte GA-P75-D3 (rev. 1.0) Intel B75 LGA 1155 (Socket H2) ATX based on the first three specs of the first five spec groups.

Gigabyte GA-P75-D3 (rev. 1.0). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Ethernet interface type: Gigabit Ethernet, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1155 (Socket H2)
Compatible processor series *
Intel® Celeron®, Intel® Pentium®
Maximum number of SMP processors
1
Memory
Supported memory types *
DDR3-SDRAM
Number of memory slots *
4
Memory slots type
DIMM
Memory channels
Dual-channel
Memory voltage
1.5 V
Non-ECC
Yes
Supported memory clock speeds
1066, 1333, 1600 MHz
Maximum internal memory *
32 GB
Storage controllers
Supported storage drive interfaces *
SATA II, SATA III
Graphics
On-board graphics card
No
Internal I/O
USB 2.0 connectors *
3
USB 3.2 Gen 1 (3.1 Gen 1) connectors *
1
Number of SATA III connectors *
1
Number of SATA II connectors
4
S/PDIF out connector
Yes
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Power fan connector
Yes
CPU fan connector
Yes
Peripheral (Molex) power connectors (4-pin)
1
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
2
Rear panel I/O ports
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
Headphone outputs
1
Microphone in
Yes
S/PDIF out port
Yes
Parallel ports quantity
1
Serial ports quantity
1
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Wake-on-LAN ready
Yes
Networking features
Gigabit Ethernet
Features
Motherboard chipset *
Intel B75
Audio chip
Realtek ALC887
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
ATX
Motherboard chipset family *
Intel
Power source type
ATX
Compatible operating systems
Windows 7 Windows XP
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
2
PCI slots
4
PCI Express slots version
2.0, 3.0
BIOS
BIOS type *
AMI
BIOS memory size
16 Mbit
ACPI version
2.0a
Clear CMOS jumper
Yes
Weight & dimensions
Width
305 mm
Depth
215 mm
Other features
mSATA ports quantity
1
Quick installation guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-09 01:41:10
Uk has collected 2 expert reviews for Gigabyte GA-P75-D3 (rev. 1.0) Intel B75 LGA 1155 (Socket H2) ATX and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Brand Image Product code Product Stock Price from
Gigabyte GA-P75-D3 Gigabyte GA-P75-D3
(show image)
GA-P75-D3-R1 GA-P75-D3 0.00
(excl. VAT)
0 (incl. VAT)