X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-8KNXP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-8KNXP
Category :
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 18 Nov 2016 14:15:34
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7785
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Gigabyte GA-8KNXP motherboard:
The short editorial description of Gigabyte GA-8KNXP motherboard
GA-8KNXP SK478 I875 ATX FSB800 SATA133R

Marketing text Gigabyte GA-8KNXP motherboard

:
The official marketing text of Gigabyte GA-8KNXP motherboard as supplied by the manufacturer
GA-8KNXP (Rev 1.x) is the ultimate solution for the latest Intel® Pentium® 4 processor with 800MHZ FSB and Hyper-Threading Technology. Powered by the Intel highest performance 875P chipset and a variety of cutting edge technologies, GA-8KNXP (Rev 1.x) is designed to be the full function platform with excellent performance. The architecture of 800MHz FSB, AGP 8x, Dual Channel DDR 400, and Performance Acceleration Technology (PAT) provides promising framework for excellent performance, while the innovative Dual Power System 2 (DPS 2) enhances the computing power and system stability. This platform features Intel® PRO/1000 CT Network Connection and delivers optimized network throughput & platform performance. The Serial ATA, IEEE 1394 Firewire and IDE RAID are integrated to provide superior I/O performance and data protection. GA-8KNXP (Rev 1.x)will definitely delivers the uppermost platform with unprecedented computing power and rock-solid stability.
Short summary description Gigabyte GA-8KNXP motherboard:
This short summary of the Gigabyte GA-8KNXP motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
Gigabyte GA-8KNXP, Socket 478, Intel 875P, ATX, Norton Internet Security 2003 Norton Anti Virus Norton Personal Firewall Norton Privacy Control , 305 x 244, Realtek ALC655 CODEC
Long summary description Gigabyte GA-8KNXP motherboard:
This is an auto-generated long summary of Gigabyte GA-8KNXP motherboard based on the first three specs of the first five spec groups.
Gigabyte GA-8KNXP. Maximum internal memory: 4 GB. Processor socket: Socket 478. Motherboard chipset: Intel 875P, Motherboard form factor: ATX. Bundled software: Norton Internet Security 2003 Norton Anti Virus Norton Personal Firewall Norton Privacy Control . Dimensions (WxDxH): 305 x 244, Audio output: Realtek ALC655 CODEC
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Maximum internal memory
The maximum internal memory which is available in the product.
4 GB
Processor
Processor socket*
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 478
Performance
Motherboard chipset*
The chipset connects the microprocessor to the rest of the motherboard.
Intel 875P
Motherboard form factor*
Design of the motherboard (ATX, BTX etc).
ATX
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
1 x AGP Pro slot
5 x PCI slots (PCI 2.3 compliant)
1 x DPS slot
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Norton Internet Security 2003
Norton Anti Virus
Norton Personal Firewall
Norton Privacy Control
Norton Parental Control
Norton Spam Alert
GIGABYTE Windows Utility Manager
Adobe Acrobat Reader
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
305 x 244 mm
Audio output
The type of audio output that the device produces, and the connector(s).
Realtek ALC655 CODEC
I/O ports
An interface on a device to which you can connect another device.
4 x Serial ATA connectors
2 x IEEE 1394 pin headers
2 x USB 2.0 (supports 4 ports by cable)
2 x UltraDMA 133/100/66 Bus Master IDE
2 x UltraDMA 100/66 Bus Master IDE
1 x FDD
1 x S/P-DIF input/output pin header
CD/AUX in
1 x Game port pin header
4 x USB 2.0 ports
1 x RJ45 LAN port
1 x LPT port
2 x COM ports
3 x Audio ports (Line-in / Line-out / MIC)
2 x PS/2 ports (Keyboard/Mouse)