location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte U2442N Intel® Core™ i5 i5-3210M 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD NVIDIA® GeForce® GT 640M Wi-Fi 4 (802.11n) Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte Check ‘Gigabyte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U2442N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9WU2442N0-GB-A-001
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Gigabyte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigabyte U2442N Intel® Core™ i5 i5-3210M 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD NVIDIA® GeForce® GT 640M Wi-Fi 4 (802.11n) Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell
  • - Intel® Core™ i5 i5-3210M 2.5 GHz
  • - 35.6 cm (14") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM
  • - 128 GB SSD
  • - NVIDIA® GeForce® GT 640M 2 GB Intel® HD Graphics 4000
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 44 Wh
  • - Windows 7 Home Premium 64-bit
Long product name Gigabyte U2442N Intel® Core™ i5 i5-3210M 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD NVIDIA® GeForce® GT 640M Wi-Fi 4 (802.11n) Windows 7 Home Premium :
The long product name of Gigabyte U2442N Intel® Core™ i5 i5-3210M 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD NVIDIA® GeForce® GT 640M Wi-Fi 4 (802.11n) Windows 7 Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3210M (3M Cache, 2.50 GHz), 14" HD+ 1600x900 LED, 8GB DDR3, 128GB SSD, Intel HD Graphics 4000 + NVIDIA GeForce GT 640M 2GB, Gigabit Ethernet, WLAN 802.11 b/g/n ,Bluetooth v4.0, 1.3M WebCam, Windows 7 Home Premium 64-bit
More>>>
Gigabyte U2442N Intel® Core™ i5 i5-3210M 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD NVIDIA® GeForce® GT 640M Wi-Fi 4 (802.11n) Windows 7 Home Premium:
The official description of Gigabyte U2442N Intel® Core™ i5 i5-3210M 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD NVIDIA® GeForce® GT 640M Wi-Fi 4 (802.11n) Windows 7 Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hairline-Brushed Aluminum Champagne Gold Cover

Attention to every detail was made when designing the U2442. The notebook has an exquisitely designed champagne gold cover that comes with a premium hairline aluminum brushed finish.

Elegant Shuttle Streamline Design

Inspired by a textile shuttle, the streamline flows around the machine with slender curves to form elegant design, which perfectly balanced the agile and smooth movements. With an angular, slender build, the notebook exudes incredible style and craftsmanship.

Sleek and Lightweight Design

The U2442 accomplishes an awesome engineering feat by packing a high-performance processor and GPU into a sleek and lightweight chassis that is only 1.59*kg and just 18.5mm~21mm thick! The stunning design is truly ultimate craftsmanship at its best.
*1.59 kg is the weight when U2442 is equipped with mSATA SSD

Backlight Keyboard with Auto Adjustment

The U2442 boasts an automatic light sensing backlight keyboard. This excellent feature adjusts the light to external conditions and allows you to get work done even under low light conditions.

Responsive Textured Touchpad

The notebook has a visually appealing touchpad with textured dots that enhance the sensitivity, responsiveness and accuracy without compromising design and functionality.

Intelligent 3rd Generation Intel® Core™ Processors

The U2442 is powered by a powerful 3rd Generation Intel® Core™ Processors that supports Turbo Boost 2.0 technology. The processor delivers tremendous performance that flies through even demanding tasks with ease. There is also Intel® Rapid Start™ technology, which enables the computer to return to full operational mode from sleep within seconds. Intel® Identity Protection Technology also come onboard and enhance data security in a smarter way.

Amazing Visual Experience with NVIDIA® GeForce® GT 640M 2GB

The U2442 comes equipped with a NVIDIA® GeForce® GT 640M 2GB that crushes the limitations of Ultrabook graphic performance. The GPU provides a superb experience that is great for multimedia and gaming and the 3D Mark 06 score beyond 11000. The results show that the U2442 delivers best in class performance.

Massive Dual-Storage System(optional)**

The U2442 provides the great features of an Ultrabook, but still is able to pack a mSATA 128GB SSD and a huge 750GB HDD into its super slim body. The benefits of dual-storage system are providing high performance and massive storage. With the incredibly large storage, it’s easy to store all your work and entertainment files without ever needing external storage devices.
**The storage size may differ between different countries and regions. Please confirm with the local dealers or retailers for the latest specifications.

Ultra Responsive mSATA 128GB SSD ***

The built-in mSATA 128GB Solid State Drive (SSD) delivers enhanced performance for the boot speed, saving process and responds quickly to commands with its super fast write performance!
***The mSATA SSD storage will be used for Intel Rapid Start Technology and system recovery. Actual storage space use will depend on shipping specifications.

Unique Dual Air Vent Design Provides Cooling and Stability

The U2442 has a dual air vent design (one for CPU and one for GPU) that efficiently eliminates heat and keeps noise to a minimum. Despite the powerful features and thin form factor, the unique venting system is able to effectively keep the notebook from overheating.

Quick Startups with Intel® Rapid Start Technology™

Intel® Rapid Start Technology™ allows the U2442 to resume in 2 seconds from instant on and in just 7 seconds from sleep mode. With Intel® Rapid Start Technology, you can resume to the previous session exactly as it was and applications will be in the same state with no data loss.

2X Faster Internet with 2T2R Wi-Fi

The U2442 has a new 2T2R Wi-Fi wireless chipset which delivers data transfers up to 2 times faster with a transmission date rate up to 300Mbps. This makes it incredibly fast and easy to download large files with a full range of applications.

Intel® Integrated USB 3.0 for 10X Faster Data Transfers

USB 3.0 provides fast data transfer speeds up to 10 times faster. This not only saves you time and helps keep data synced, but gets you back to doing important things quicker than ever.Also, the intergrated Intel® USB 3.0 interface makes the whole process more stable and smooth.

Enjoy 3D/Full HD Entertainment on External Displays with HDMI 1.4

HDMI lets you turn the U2442 into a home entertainment center by connecting to an external display. Now you can play the latest multimedia and enjoy it in stunning full HD quality on a large external screen. It also supports several stereoscopic 3D formats as a standard output and can be used for 3D enjoyment.

Energy Efficient Bluetooth 4.0 Technology

Bluetooth 4.0 is more energy efficient and stays in hibernation mode while idle without draining much power. It will then activate itself when transferring files. Sharing content between friends has never been easier.

Incredible HD+ 1600X900 LED Backlight Display

The U2442 has a high-resolution 1600X900 LED backlight screen that delivers bright and vibrant colors, smooth and stable images, and true to life detail. With the crisp display, you can enjoy a high-quality visual experience.

Tremendous Sound Quality with THX TruStudio Pro™ Technology

THX TruStudio Pro™ groundbreaking audio technology comes equipped on the U2442 and is designed to provide outstanding performance by effectively eliminating sound distortion, enhancing volume and reinforcing even the smallest details of the sound. The result is an incredible audio quality that lets you hear every moment of the action as it was intended.

Intel® Wi-Di Technology Support

U2442 supports Intel® WiDi wireless display box (purchased separately), you can display the image from U2442 onto a TV screen or projector, making home entertainment and presentations even easier to share.

Smart Manager User Interface

GIGABYTE has thoughtfully designed the Smart Manager interface. By pressing the Smart key you can access the Smart Manager, which consolidates essential system programs into an intuitive guiding page.

Quick Battery Status Check

The innovative quick battery status check lets you see how much battery power is remaining when the notebook is off. Simply click on the right mouse button and the LED lights will light up to indicate how much battery power is remaining.

Hassle-free System Restore with Smart Recovery

Smart Recovery makes it fast and easy to restore the notebook back to factory default settings. Just click on F9 when the computer is booting up to launch Smart Recovery and you will be able to quickly restore your notebook.

Short summary description Gigabyte U2442N Intel® Core™ i5 i5-3210M 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD NVIDIA® GeForce® GT 640M Wi-Fi 4 (802.11n) Windows 7 Home Premium:
This short summary of the Gigabyte U2442N Intel® Core™ i5 i5-3210M 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD NVIDIA® GeForce® GT 640M Wi-Fi 4 (802.11n) Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte U2442N, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1600 x 900 pixels, 8 GB, 128 GB

Long summary description Gigabyte U2442N Intel® Core™ i5 i5-3210M 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD NVIDIA® GeForce® GT 640M Wi-Fi 4 (802.11n) Windows 7 Home Premium:
This is an auto-generated long summary of Gigabyte U2442N Intel® Core™ i5 i5-3210M 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD NVIDIA® GeForce® GT 640M Wi-Fi 4 (802.11n) Windows 7 Home Premium based on the first three specs of the first five spec groups.

Gigabyte U2442N. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 640M. Operating system installed: Windows 7 Home Premium. Weight: 1.59 kg

Design
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3210M
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3200 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 640M
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Audio
Audio system
THX TruStudio Pro
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel HM77 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0N0
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65708
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity
4000 mAh
Battery capacity *
44 Wh
Battery voltage
4.2 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
339 mm
Depth
233 mm
Height (front)
1.85 cm
Height (rear)
2.1 cm
Weight *
1.59 kg
Features
Images Type Map
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel, NVIDIA
NVIDIA Optimus technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 03:09:45
Uk has collected 18 expert reviews for Gigabyte U2442N 35.6 cm (14") HD+ Intel® Core™ i5 i5-3210M 8 GB DDR3-SDRAM 128 GB SSD NVIDIA® GeForce® GT 640M Wi-Fi 4 (802.11n) Windows 7 Home Premium and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
trustedreviews.com
Updated:
2013-03-24 01:00:22
Intel's Ultrabook initiative has taken the laptop world by storm, but something we've seen far too little of (in this writer's humble opinion, at least) is gaming-worthy Ultrabooks. We looked at the Acer Aspire Timeline U M3 581TG a while back and today...
Good Some of the best specs of any Ultrabook, Highresolution screen, Usable, backlit keyboard...
Bad Poor battery life, Average design, TN screen = poor viewing angles, Clacky keyboard keys...
Bottom line If we were going by specs and price alone, this game-worthy Ultrabook with its innovative dual storage system would get our recommendation. Unfortunately, the Gigabyte U2442N's average design, mediocre if high-res screen, indifferent touchpad and poor bat...
70%
gadgetspeak.com
Updated:
2013-06-26 08:32:44
A name I know for powerful PCs, here a notebook running Windows 8, it does however not have ‘touch’. So is it a desirable thing to have a fast powerful notebook that runs an operating system that uses a front end that restricts it?...
76%
goodgearguide.com.au
Updated:
2013-09-22 08:48:07
Gigabyte today unleashed what it calls an extreme Ultrabook on the Australian market. The slender, 14in U2442N Ultrabook will be distributed through Altech and, in typical Gigabyte style, it has been designed for users who want a little more power from an...
Good NVIDIA GeForce GT 640M graphics, 128GB SSD, Good CPU, Four USB ports...
Bad Doesn't have dualband WiFi, Rough touchpad texture...
Bottom line Gigabyte's extreme Ultrabook is tailored towards users who want plenty of speed in a small chassis. It has a powerful graphics chip, a full-voltage CPU, and it can be configured with up to 8GB of RAM and hybrid storage...
0%
avforums.com
Updated:
2014-03-20 01:34:27
Given the continuing year on year rise in tablet sales, mostly due to Apple's iPad, the poor laptop computer is getting left behind. In the face of an 'instant-on' mobile device that can offer most of the functions that many users need from a laptop, sale...
Good Good value for money, Excellent build quality, Very quiet even during gaming, Very portable and lightweight at just 1.69Kg...
Bad Very poor onboard speakers, Matte screen may not be to everyone's liking...
70%
micromart.co.uk
Updated:
2014-03-20 01:34:27
Gigabyte's laptops are near-ubiquitous, but the U2442N is its first Ultrabook, which perhaps explains why it's a little different from most. Different, and in many ways, better, because the U442N is that rare beast: a gaming Ultrabook.Although that might...
70%
pinoytechblog.com
Updated:
2016-12-14 09:59:31
The U2442 is Gigabyte's entry to the ever slimming ultraportable laptop market. For a notebook this thin, it sure packs a punch with its innards. Gigabyte really made the U2442 sleek and stylish. The brushed aluminum lid really looks good. The keyboard pr...
Good Bright and vivid screen @ 1600×900 resolution, Backlit keyboard, Hybrid storage, Thin and lightweight...
Bad Short battery life, Not a fan of the textured touchpad (you can always buy a USB mouse), Thick bezel around the screen...
Bottom line Not bad for Gigabyte's entry in the ultrabook space. They've managed to produce one of the best specs in its size, not to mention the price/performance ratio is more than just about right on this one. If you're on a budget and looking for a portable machi...
0%
hardwarezone.com.ph
Updated:
2016-12-14 09:59:31
Motherboard and graphics card giant Gigabyte has decided to re-enter the notebook scene. The Philippines saw the launching of its flagship gaming notebook and Ultrabook entry late August of this year . Creating that perfect balance of mobility and perform...
0%
notebookcheck.net
Updated:
2012-11-19 03:09:45
The Ultrabook creator, Intel, prophesised a boom in the Ultrabook market in the near future and many manufacturers, including Gigabyte are investing in this area. The new Gigabyte U2442 is a second generation Ultrabook which runs on the Ivy Bridge archite...
Good High application and gaming performance, Matt display surface, SSDHDD combo, Bluetooth 4.0, USB 3.0...
Bad Poor contrast and viewing angles, Noisy keyboard, High power consumption, Poor speakers, Small battery...
Bottom line Gigabyte U2442NIt has barely been a year since the first Ultrabook came to the market. In this short time, numerous different models from all large manufacturers have made their way to our test table and now it is time for the Gigabyte U2442N (although of...
81%