location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gewiss GW10907 electrical switch Pushbutton switch Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gewiss Check ‘Gewiss’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GW10907
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GW10907
Category:
An electrical component that can break an electrical circuit, interrupting the current or diverting it from one conductor to another.
Electrical Switches Check ‘Gewiss’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gewiss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2022 21:24:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gewiss GW10907 electrical switch Pushbutton switch Black, White :
The long product name of Gewiss GW10907 electrical switch Pushbutton switch Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TOUCH ONE-WAY SWITCH MODULE - 230V ac 50Hz - 1 MODULE - CHORUS
More>>>
Short summary description Gewiss GW10907 electrical switch Pushbutton switch Black, White:
This short summary of the Gewiss GW10907 electrical switch Pushbutton switch Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Gewiss GW10907, Pushbutton switch, Black, White, 230 V, 50 Hz

Long summary description Gewiss GW10907 electrical switch Pushbutton switch Black, White:
This is an auto-generated long summary of Gewiss GW10907 electrical switch Pushbutton switch Black, White based on the first three specs of the first five spec groups.

Gewiss GW10907. Type: Pushbutton switch, Product colour: Black, White. AC input voltage: 230 V, AC input frequency: 50 Hz