Long product name Geneva 3504E alarm clock Black
:
3504E, LCD, Black
The long product name of Geneva 3504E alarm clock Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
3504E, LCD, Black
More>>>
Short summary description Geneva 3504E alarm clock Black:
This short summary of the Geneva 3504E alarm clock Black data-sheet is auto-generated and uses the product title and the first six key specs.
Geneva 3504E, Black, LCD, White, 127 x 82.5 x 95.25 mm
Long summary description Geneva 3504E alarm clock Black:
This is an auto-generated long summary of Geneva 3504E alarm clock Black based on the first three specs of the first five spec groups.
Geneva 3504E. Product colour: Black. Display type: LCD, Backlight colour: White. Dimensions (WxDxH): 127 x 82.5 x 95.25 mm