Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Holster
- - Brand compatibility: Nikon
- - Shoulder strap
- - Side pocket
- - Dust resistant, Scratch resistant
- - Black
Warranty:
Life Time
Long product name GEM N280308NDL24500 camera case Holster Black
:
Camera Case for Nikon DL24-500 + Weather Cover and Life Time Warranty
The long product name of GEM N280308NDL24500 camera case Holster Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Camera Case for Nikon DL24-500 + Weather Cover and Life Time Warranty
More>>>
Short summary description GEM N280308NDL24500 camera case Holster Black:
This short summary of the GEM N280308NDL24500 camera case Holster Black data-sheet is auto-generated and uses the product title and the first six key specs.
GEM N280308NDL24500, Holster, Nikon, DL24-500, Shoulder strap, Black
Long summary description GEM N280308NDL24500 camera case Holster Black:
This is an auto-generated long summary of GEM N280308NDL24500 camera case Holster Black based on the first three specs of the first five spec groups.
GEM N280308NDL24500. Case type: Holster, Brand compatibility: Nikon, Compatibility: DL24-500, Shoulder strap, Product colour: Black