Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Compact case
- - Brand compatibility: Nikon
- - Shoulder strap
- - Side pocket
- - Dust resistant, Scratch resistant
- - Black
Long product name GEM N270188N1J5 camera case Compact case Black
:
Compact Case for Nikon 1 J5 Compact System Cameras with Lens Attached Including 10-30mm and 30-110mm + Limited Accessories
The long product name of GEM N270188N1J5 camera case Compact case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Compact Case for Nikon 1 J5 Compact System Cameras with Lens Attached Including 10-30mm and 30-110mm + Limited Accessories
More>>>
Short summary description GEM N270188N1J5 camera case Compact case Black:
This short summary of the GEM N270188N1J5 camera case Compact case Black data-sheet is auto-generated and uses the product title and the first six key specs.
GEM N270188N1J5, Compact case, Nikon, 1 J5, Shoulder strap, Black
Long summary description GEM N270188N1J5 camera case Compact case Black:
This is an auto-generated long summary of GEM N270188N1J5 camera case Compact case Black based on the first three specs of the first five spec groups.
GEM N270188N1J5. Case type: Compact case, Brand compatibility: Nikon, Compatibility: 1 J5, Shoulder strap, Number of exterior pockets: 3, Product colour: Black