Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Pouch case
- - Material: Polyester
- - Brand compatibility: Nikon
- - Shoulder strap
- - Scratch resistant, Shock resistant, Splash proof
- - Blue, Grey
Long product name GEM AS250111NCL610 camera case Pouch case Blue, Grey
:
Anti-Shock Camera Case for Nikon Coolpix L610, Blue/Gray
The long product name of GEM AS250111NCL610 camera case Pouch case Blue, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Anti-Shock Camera Case for Nikon Coolpix L610, Blue/Gray
More>>>
Short summary description GEM AS250111NCL610 camera case Pouch case Blue, Grey:
This short summary of the GEM AS250111NCL610 camera case Pouch case Blue, Grey data-sheet is auto-generated and uses the product title and the first six key specs.
GEM AS250111NCL610, Pouch case, Nikon, Coolpix L610, Shoulder strap, Blue, Grey
Long summary description GEM AS250111NCL610 camera case Pouch case Blue, Grey:
This is an auto-generated long summary of GEM AS250111NCL610 camera case Pouch case Blue, Grey based on the first three specs of the first five spec groups.
GEM AS250111NCL610. Case type: Pouch case, Brand compatibility: Nikon, Compatibility: Coolpix L610, Shoulder strap, Product colour: Blue, Grey