Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GEAR4 Classic Black Bird Black loudspeaker

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GEAR4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic Black Bird
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PG779G show
Show alternative article codes used in the online market place
Category
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GEAR4: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17062
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 08 Oct 2017 14:43:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name GEAR4 Classic Black Bird Black loudspeaker :
The short editorial description of GEAR4 Classic Black Bird Black loudspeaker

3.5mm jack, USB, 95g, Black
More>>>
Short summary description GEAR4 Classic Black Bird Black loudspeaker:
This short summary of the GEAR4 Classic Black Bird Black loudspeaker data-sheet is auto-generated and uses the product title and the first six key specs.
GEAR4 Classic Black Bird, Universal, 1-way, Portable, Black, Plastic, Wired
Long summary description GEAR4 Classic Black Bird Black loudspeaker :

GEAR4 Classic Black Bird. Recommended usage: Universal, Speaker type: 1-way, Speaker placement: Portable. Colour of product: Black, Housing material: Plastic. Connectivity technology: Wired, Speaker interface type: 3.5 mm. Power source type: USB. Width: 69 mm, Depth: 81 mm, Height: 86 mm

This is an auto-generated long summary of GEAR4 Classic Black Bird Black loudspeaker based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-10-04
Testseek has collected 4 expert reviews for GEAR4 Classic Black Bird and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
63%
Source Review comments Score
itreviews.com
Updated:
2013-10-04
If youre looking to pick up a speaker solution for Bluetooth support youll be disappointed by the performance of the Blackbox, and if youre not bothered about wireless there are comparable solutions around for a lot less. If portability isnt a con...
0%
Country Distributor
Danmark 1 distributor(s)