Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GEAR4 Xorb Wireless 30W Black loudspeaker

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GEAR4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xorb Wireless
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PG766
Category
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GEAR4: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13634
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 16 Oct 2017 18:50:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name GEAR4 Xorb Wireless 30W Black loudspeaker :
The short editorial description of GEAR4 Xorb Wireless 30W Black loudspeaker

30W, 1350g, black
More>>>
Short summary description GEAR4 Xorb Wireless 30W Black loudspeaker:
This short summary of the GEAR4 Xorb Wireless 30W Black loudspeaker data-sheet is auto-generated and uses the product title and the first six key specs.
GEAR4 Xorb Wireless, Universal, 2-way, Portable, 30 W, Black, Wireless
Long summary description GEAR4 Xorb Wireless 30W Black loudspeaker :

GEAR4 Xorb Wireless. Recommended usage: Universal, Speaker type: 2-way, Speaker placement: Portable. RMS rated power: 30 W. Colour of product: Black. Connectivity technology: Wireless, Wireless technology: Bluetooth. Width: 190 mm, Depth: 170 mm, Height: 175 mm

This is an auto-generated long summary of GEAR4 Xorb Wireless 30W Black loudspeaker based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-01-23
Testseek has collected 5 expert reviews for GEAR4 Xorb Wireless and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
76%
Source Review comments Score
macworld.com.au
Updated:
2016-01-23
Gear4 has been coming up with some interesting speaker designs just recently, and the Xorb speaker for iPhone, iPad or other audio source is another attractive addition to its product range.The Gear4 Xorb’s distinctive spherical design looks quite neat...
80%
pcadvisor.co.uk
Updated:
2016-01-23
Gear4 has been coming up with some interesting speaker designs just recently, and the Xorb speaker for iPhone , iPad or other audio source is another attractive addition to its product range. See all speaker reviews . The Gear4 Xorb's distinctive spheric...
80%
macworld.co.uk
Updated:
2016-01-23
Gear4 has been coming up with some interesting speaker designs just recently, and the Xorb speaker for iPhone, iPad or other audio source is another attractive addition to its product range. The Gear4 Xorb’s distinctive spherical design looks quite nea...
Good Compact, affordable speaker system with separate sub-woofer...
Bad No dock for iOS devices, Bluetooth model costs £20 extra...
80%
whathifi.com
Updated:
2016-01-23
If Darth Vader was offering Imperial Stormtroopers a little bonus for offing Rebel fighters, the Gear4 Xorb Bluetooth speaker would surely be near the top of his wish list. Beneath the Xorb's eye-catching hemisphere form factor and ripple-effect grille ar...
Good Standout looks, Charges handheld devices via USB, Decent sense of scale...
Bad Zingy treble, Lack of refinement across the board...
Bottom line You'll get far more bang for your buck elsewhere – such as with the JBL Flip or Sony SRS-BTM8 . See all our wireless speaker reviews Follow whathifi.com on Twitter Join whathifi.com on Facebook Find us on Google+...
60%
Show all