Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GE Power E1450W Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GE
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Power
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E1450W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E1450W-SL
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5452
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 14 Oct 2017 17:22:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name GE Power E1450W Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Silver :
The short editorial description of GE Power E1450W Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Silver

E1450W - 14.1MP, 5x zoom, 2.7'', TFT-LCD, SD / SDHC, 3.7V, 700mAh
More>>>
Short summary description GE Power E1450W Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Silver:
This short summary of the GE Power E1450W Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.
GE Power E1450W, Compact camera, 14.1 MP, 1/2.3", CCD, 4320 x 3240 pixels, 640 x 480,2048 x 1536,2592 x 1944,3264 x 2448,4320 x 2432,4320 x 2880
Long summary description GE Power E1450W Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Silver :

GE E1450W, Power. Camera type: Compact camera, Megapixel: 14.1 MP, Image sensor size: 1/2.3". Optical zoom: 5x, Focal length range (f-f): 5.05 - 25.25 mm, Minimum focal length (35mm film equiv): 28 mm. Auto focusing (AF) modes: Face detection, Macro focusing range (wide): 0.05 - ∞, Manual focusing range (tele): 1 - ∞. ISO sensitivity: 80, 100, 200, 400, 800, 1600. Fastest camera shutter speed: 1/2000 s, Slowest camera shutter speed: 4 s

This is an auto-generated long summary of GE Power E1450W Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Silver based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.