Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Compact camera 10.1 MP CCD Silver
- - Image sensor size: 1/2.5"
- - Image stabilizer
- - Optical zoom: 3x Digital zoom: 5.7x
- - TTL
- - Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 4 s ± 2EV (1/3EV step)
- - Video recording 640 x 480 pixels
- - Built-in microphone PictBridge
- - Alkaline 1.5 V
Long product name GE Smart C1033 1/2.5" Compact camera 10.1 MP CCD 3648 x 2736 pixels Silver
:
C1033 - 10.1 MP, 3x Optical Zoom, Multi-AF, 2 x AA, SD/SDHC
The long product name of GE Smart C1033 1/2.5" Compact camera 10.1 MP CCD 3648 x 2736 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
C1033 - 10.1 MP, 3x Optical Zoom, Multi-AF, 2 x AA, SD/SDHC
More>>>
Short summary description GE Smart C1033 1/2.5" Compact camera 10.1 MP CCD 3648 x 2736 pixels Silver:
This short summary of the GE Smart C1033 1/2.5" Compact camera 10.1 MP CCD 3648 x 2736 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.
GE Smart C1033, 10.1 MP, 3648 x 2736 pixels, 1/2.5", CCD, 3x, Silver
Long summary description GE Smart C1033 1/2.5" Compact camera 10.1 MP CCD 3648 x 2736 pixels Silver:
This is an auto-generated long summary of GE Smart C1033 1/2.5" Compact camera 10.1 MP CCD 3648 x 2736 pixels Silver based on the first three specs of the first five spec groups.
GE Smart C1033. Camera type: Compact camera, Megapixel (approx.): 10.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 5.7x, Focal length range: 5.24 - 15.72 mm. Fastest camera shutter speed: 1/2000 s. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.1 cm (2.4"). Internal memory: 8 MB. PictBridge. Weight: 114 g. Product colour: Silver