Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wristband activity tracker Red, White
- - MIP 88 x 88 pixels
- - Personal goals
- - Waterproof Timer
- - Bluetooth
- - Battery life: 365 day(s)
Long product name Garmin Vivofit jr2 Adjustbl Mickie MIP Wristband activity tracker Red, White
:
Minnie Mouse Band, Adjustable, 17.5 g, 5 ATM, Bluetooth
The long product name of Garmin Vivofit jr2 Adjustbl Mickie MIP Wristband activity tracker Red, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Minnie Mouse Band, Adjustable, 17.5 g, 5 ATM, Bluetooth
More>>>
Short summary description Garmin Vivofit jr2 Adjustbl Mickie MIP Wristband activity tracker Red, White:
This short summary of the Garmin Vivofit jr2 Adjustbl Mickie MIP Wristband activity tracker Red, White data-sheet is auto-generated and uses the product title and the first six key specs.
Garmin Vivofit jr2 Adjustbl Mickie, Wristband activity tracker, MIP, Waterproof, Red, White
Long summary description Garmin Vivofit jr2 Adjustbl Mickie MIP Wristband activity tracker Red, White:
This is an auto-generated long summary of Garmin Vivofit jr2 Adjustbl Mickie MIP Wristband activity tracker Red, White based on the first three specs of the first five spec groups.
Garmin Vivofit jr2 Adjustbl Mickie. Display type: MIP, Display resolution: 88 x 88 pixels. Device type: Wristband activity tracker, Product colour: Red, White, Housing material: Polymer. Battery life: 365 day(s). Weight: 17.5 g. Mobile operating systems supported: Android, iOS