location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin vívofit jr MIP Wristband activity tracker 9.91 mm (0.39") Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
vívofit jr
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-01634-00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0753759158125 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:13:30
The date of the most recent change of this product data-sheet in Icecat.
Garmin 010-01634-00 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Garmin vívofit jr MIP Wristband activity tracker 9.91 mm (0.39") Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wristband activity tracker Red
  • - 9.91 mm (0.39") MIP 64 x 64 pixels
  • - Active minutes Pedometer Hours slept Quality of sleep Personal goals
  • - Waterproof Timer
  • - Battery life: 365 day(s)
Long product name Garmin vívofit jr MIP Wristband activity tracker 9.91 mm (0.39") Red :
The long product name of Garmin vívofit jr MIP Wristband activity tracker 9.91 mm (0.39") Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

136 mm, CR1632, 17.5 g, red
More>>>
Short summary description Garmin vívofit jr MIP Wristband activity tracker 9.91 mm (0.39") Red:
This short summary of the Garmin vívofit jr MIP Wristband activity tracker 9.91 mm (0.39") Red data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin vívofit jr, Wristband activity tracker, 9.91 mm (0.39"), MIP, Waterproof, Red

Long summary description Garmin vívofit jr MIP Wristband activity tracker 9.91 mm (0.39") Red:
This is an auto-generated long summary of Garmin vívofit jr MIP Wristband activity tracker 9.91 mm (0.39") Red based on the first three specs of the first five spec groups.

Garmin vívofit jr. Display type: MIP, Display diagonal: 9.91 mm (0.39"), Display resolution: 64 x 64 pixels. Device type: Wristband activity tracker, Product colour: Red, Band colour: Red. Battery life: 365 day(s), Battery type: CR1632. Weight: 17.5 g, Width: 136 mm. Mobile operating systems supported: Android, iOS

Source Testseek summary Average rating
Reviews
Updated:
2017-02-12 03:32:48
Uk has collected 11 expert reviews for Garmin vívofit jr MIP Wristband activity tracker 9.91 mm (0.39") Red and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%