location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin vívofit 3 MIP Wristband activity tracker 9.91 mm (0.39") White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
vívofit 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-01608-01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0753759154523 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:28:23
The date of the most recent change of this product data-sheet in Icecat.
Garmin 010-01608-01 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important Safety and Product Information (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Garmin vívofit 3 MIP Wristband activity tracker 9.91 mm (0.39") White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wristband activity tracker White
  • - 9.91 mm (0.39") MIP 64 x 64 pixels
  • - Calories burned Distance travelled Pedometer Hours slept Quality of sleep Personal goals
  • - Waterproof Timer
  • - Battery life: 365 day(s)
Long product name Garmin vívofit 3 MIP Wristband activity tracker 9.91 mm (0.39") White :
The long product name of Garmin vívofit 3 MIP Wristband activity tracker 9.91 mm (0.39") White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.4”-7.7”, 64 x 64 pixels, 5 ATM, 26 g
More>>>
Short summary description Garmin vívofit 3 MIP Wristband activity tracker 9.91 mm (0.39") White:
This short summary of the Garmin vívofit 3 MIP Wristband activity tracker 9.91 mm (0.39") White data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin vívofit 3, Wristband activity tracker, 9.91 mm (0.39"), MIP, Waterproof, White

Long summary description Garmin vívofit 3 MIP Wristband activity tracker 9.91 mm (0.39") White:
This is an auto-generated long summary of Garmin vívofit 3 MIP Wristband activity tracker 9.91 mm (0.39") White based on the first three specs of the first five spec groups.

Garmin vívofit 3. Display type: MIP, Display diagonal: 9.91 mm (0.39"), Display resolution: 64 x 64 pixels. Device type: Wristband activity tracker, Product colour: White, Band colour: White. Battery life: 365 day(s), Battery type: CR1632. Weight: 26 g, Width: 22.3 mm, Height: 10.3 mm. Mobile operating systems supported: Android, iOS

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:57:13
Uk has collected 33 expert reviews for Garmin vívofit 3 MIP Wristband activity tracker 9.91 mm (0.39") White and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
Digitaltrends.com
Updated:
2017-03-01 09:57:13
In a kinder, gentler, earlier time we didn't ask much of our fitness bands. If they could count steps, estimate distance travelled, and extrapolate a caloric burn rate that was enough. We didn't require that they stand up to rigorous scientific tests ques...
Good One year battery life, ANT+ Heart rate monitor compatible, Swappable bands, Water resistant to 5 ATM, Can be placed in belt clip...
Bad No vibration alerts, Unable to set alarm on smartphone app, Only one button...
Bottom line Yes, if you're looking for a fitness tracker that keeps things simple you'll find great value in the Vivofit 3, but there are a couple things to think about. With no vibrating alarm or any smart notifications, it can't keep you quietly notified and the au...
70%
techradar.com
Updated:
2017-03-01 09:57:13
One of the main issues with wearable tech is battery life. We already have phones we charge every day, we don't want a watch that demands the same treatment.The Garmin Vivofit 3 avoids this issue by keeping its features simple and its tech super-efficient...
Good Super, long battery life, Always, on display, Functions as a watch...
Bad Software not as fun as Fitbit/Jawbone, No phone notifications, Not as pretty as alternatives...
Bottom line Low on style and a little low on substance, but year-long battery life and a highly customizable interface make the Garmin Vivofit 3 a good low-maintenance tracker...
70%
wareable.com
Updated:
2017-03-01 09:57:13
The Garmin Vivofit 3 is a sub-£100 fitness tracker that's hoping to lure in the same prospective owners that'll also be casting an eye over the Fitbit Alta, the Misfit Ray and the Jawbone UP2.Like the Vivofit and last year's Vivofit 2, this is no frills t...
Good Year of battery life, Motivating auto goal mode, Accurate data...
Bad Lacklustre design, Small screen, Cluttered Garmin Connect app...
Bottom line While Garmin is excelling with the pricier wearables in its range, the Vivofit 3 feels like a more underwhelming addition. It's a solid fitness tracker and delivers where it matters, but the smaller screen feels like a mistake, where its best features are...
60%
expertreviews.co.uk
Updated:
2017-03-16 04:54:10
The original Garmin Vivofit was the company’s first attempt at creating a fitness tracker and although it wasn’t a bad device it didn’t stand out in any way. The Garmin Vivofit 2 was more of an update than a new product – a Vivofit 1.5 if you will – and a...
Bottom line The Vivofit 3 has a huge one-year battery life but we'd rather charge the Fitbit Alta occasionally instead...
60%
devontechsupport.com
Updated:
2017-05-19 02:53:07
One of the main issues with wearable tech is battery life. We already have phones we charge every day, we don't want a watch that demands the same treatment.The Garmin Vivofit 3 avoids this issue by keeping its features simple and its tech super-efficient...
Bottom line The Garmin Vivofit 3 has two great features. First, its battery life is unbeatable at up to a year. An always-on screen that's very clear in daylight also makes this a much better watch than most other fitness trackers.That may be enough to seal the deal...
0%
tomsguide.com
Updated:
2017-03-01 09:57:13
The variety of entry-level fitness trackers is growing as device makers aim to reach not just fitness fanatics, but people who want to track their daily activity to improve their health. The latest version of Garmin's budget-priced fitness tracker, the Vi...
Good Long battery lif, Simple interfac, Garmin Connect app...
Bad Uncomfortable ban, Not as accurate when tracking running...
Bottom line The Garmin Vivofit 3 occupies an interesting place among entry-level fitness trackers. It tracks more information than the Misfit Shine 2 or the Misfit Shine 2, and it's easier to view this information on the Vivofit 3 than on similar devices. But that in...
70%
pcmag.com
Updated:
2017-03-01 09:57:13
Garmin has given the original Vivofit a makeover. The screen on the Vivofit 3 has been shrunken down to a tiny square you can pop into other bands for a brand new look. It also adds a new Intensity Minutes metric and includes automatic activity detection...
Good Comfortable, Tracks calories, distance, intensity, sleep, and steps, Waterproof, Long battery life...
Bad Cheap-looking design, Small, dim screen, Slow to automatically register activity, Doesn't count stairs climbed, Drab and cluttered app...
Bottom line Garmin's Vivofit 3 does a fine job monitoring basic activities, but there are better fitness trackers out there for the price...
60%
dcrainmaker.com
Updated:
2018-01-02 05:07:16
And sure enough, that happened. I spent a few hours this afternoon with the new devices, including a 10K run. And overall, I came away impressed – in particular with the new Vivoactive HR. Let's dive into things.Oh, but first – the unit here is a beta uni...
Bottom line Phew – lots of details!I think Garmin likely has a bit of a winner on their hands with respect to the Vivoactive HR. Obviously, it's too soon to know if there are any hidden bugs that cause issues that would be more apparent in a longer term review (which...
0%
dcrainmaker.com
Updated:
2018-01-02 05:07:16
Today Garmin announced two new products – the Vivoactive HR, and the Vivofit 3. Both of which build on existing products they've had in the market previously. The Vivoactive HR takes the now 13 month old Vivoactive and adds in Garmin's Elevate optical HR...
0%
zdnet.com
Updated:
2018-03-02 09:18:33
The most significant feature of the £69.99 (inc. VAT) Garmin Vivofit 4 is probably the year-long battery life from its user-replaceable SR43 batteries. This means there's no need to carry a charge cable. As a regular wearer of activity trackers since they...
0%
techgearlab.com
Updated:
2018-04-03 06:36:29
This slim, wrist-mounted fitness tracker offers a few simple reminders to keep you moving and set goals, and helps you track steps and sleep. Lacking any specialized features for other activities besides running or walking, this model basically amounts to...
Good Inexpensive, slim, waterproof...
Bad No cycling or workout specific data...
Bottom line The Garmin Vivofit 3 is a basic fitness tracker that performs surprisingly well for its cost. While it wasn't one of our favorites, it is a comfortable model that is easy to use, and has the added benefit of being waterproof...
59%