location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin Index Square White Electronic personal scale

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Index
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-01591-11
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0753759149345 show
Category:
Devices which you stand on in order to weigh yourself.
Personal Scales Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Safety Data Sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Garmin 010-01591-11 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Garmin Index Square White Electronic personal scale :
The long product name of Garmin Index Square White Electronic personal scale. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart Scale, 2.4GHz 802.11 b/g/n, Bluetooth, max. 181.4 kg
More>>>
Short summary description Garmin Index Square White Electronic personal scale:
This short summary of the Garmin Index Square White Electronic personal scale data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin Index, Electronic personal scale, 181.4 kg, White, kg, lb, Square, 16 user(s)

Long summary description Garmin Index Square White Electronic personal scale:
This is an auto-generated long summary of Garmin Index Square White Electronic personal scale based on the first three specs of the first five spec groups.

Garmin Index. Type: Electronic personal scale, Maximum weight capacity: 181.4 kg, Product colour: White. Battery type: AA. Width: 350 mm, Depth: 310 mm, Height: 30 mm

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:04:45
Uk has collected 12 expert reviews for Garmin Index Square White Electronic personal scale and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
Digitaltrends.com
Updated:
2016-11-15 01:04:44
The humble bathroom scale has never been a glamorous fitness device.It's not jewelry to slip on the wrist. It doesn't broadcast your dedication to glowing health and athletic dominance. And while some scales get a touch of Italian modern metal and glass...
Good Sleek, attractive design, Wi-Fi, Bluetooth, and ANT wireless connectivity, Bright, readable LED display, 9-month battery life...
Bad Only works in Garmin ecosystem, Glass top surface gets smudged easily...
Bottom line For cyclists, runners, swimmers or anyone else who is already using a Garmin device to track their sports performance and fitness, adding the Index Scale to the mix is a no-brainer. In fact, we found it to be one of the best additions to our Garmin fitnes...
80%
titaniumgeek.com
Updated:
2016-11-15 01:04:44
You know that a product category has come of age when the Big Boys get involved. In this case, the smart scale market has basically been the preserve of Withings and Fitbit for the last few years. Recently Polar have released their offering, now Garmin ha...
Bottom line My problem is that because I have such a degree of suspicion towards the body fat readings, I'm not sure how much confidence I have in the other calculated measurements.Certainly the breadth of metrics that the Garmin Index is capable of is potentially re...
0%
pcmag.com
Updated:
2016-11-15 01:04:44
Many people wear fitness trackers, but fewer have stepped on a smart bathroom scale. The $149.99 Garmin Index Smart Scale automatically measures and calculates everything you can hope a scale would, including weight, body water, body fat, bone mass, and b...
Good Bluetooth, Wi-Fi, and ANT+ syncing, Readout shows weight as well as body fat, BMI, body water, and bone mass, Clean design, Supports up to 16 users...
Bad Initial syncing issues in testing, No pregnancy mode, At the high end of the price spectrum...
Bottom line The Garmin Index Smart Scale wirelessly keeps track of your weight, body water, fat mass, and bone mass, but it's a bit pricey for what you get...
70%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)