location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin nüvi 57LM navigator Handheld/Fixed 12.7 cm (5") TFT Touchscreen 180.1 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
nüvi 57LM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-01400-01
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:19
The date of the most recent change of this product data-sheet in Icecat.
Garmin 010-01400-01 user manual (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Garmin nüvi 57LM navigator Handheld/Fixed 12.7 cm (5") TFT Touchscreen 180.1 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld/Fixed 12.7 cm (5") Black
  • - Outdoor (hiking, trekking) Auto Truck
  • - Lane guidance
  • - Touchscreen Widescreen 480 x 272 pixels
  • - Lithium-Ion (Li-Ion)
Long product name Garmin nüvi 57LM navigator Handheld/Fixed 12.7 cm (5") TFT Touchscreen 180.1 g Black :
The long product name of Garmin nüvi 57LM navigator Handheld/Fixed 12.7 cm (5") TFT Touchscreen 180.1 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.0" TFT WQVGA, Battery 2 hours life, microSD, 6.4 oz
More>>>
Short summary description Garmin nüvi 57LM navigator Handheld/Fixed 12.7 cm (5") TFT Touchscreen 180.1 g Black:
This short summary of the Garmin nüvi 57LM navigator Handheld/Fixed 12.7 cm (5") TFT Touchscreen 180.1 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin nüvi 57LM, USA, 12.7 cm (5"), 480 x 272 pixels, TFT, 111.8 x 63.5 mm (4.4 x 2.5"), SSD

Long summary description Garmin nüvi 57LM navigator Handheld/Fixed 12.7 cm (5") TFT Touchscreen 180.1 g Black:
This is an auto-generated long summary of Garmin nüvi 57LM navigator Handheld/Fixed 12.7 cm (5") TFT Touchscreen 180.1 g Black based on the first three specs of the first five spec groups.

Garmin nüvi 57LM. Map coverage: USA. Display diagonal: 12.7 cm (5"), Display resolution: 480 x 272 pixels, Display: TFT. Storage media type: SSD, Compatible memory cards: MicroSD (TransFlash). Form factor: Handheld/Fixed, Product colour: Black. Power source type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 2 h

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:03:53
Uk has collected 1 expert review for Garmin nüvi 57LM navigator Handheld/Fixed 12.7 cm (5") TFT Touchscreen 180.1 g Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%