Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Garmin Fenix Black sport watch

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fenix
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-01040-01 show
Show alternative article codes used in the online market place
Category
Watches designed for sports purposes. Usually include a stopwatch and other measuring devices. Often tough and waterproof or water resistant.
sport watches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13104
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 21 Oct 2017 16:23:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Garmin Fenix Black sport watch :
The short editorial description of Garmin Fenix Black sport watch

Fenix, GPS, 70 x 70, 82g, USB, 20MB
More>>>
Short summary description Garmin Fenix Black sport watch:
This short summary of the Garmin Fenix Black sport watch data-sheet is auto-generated and uses the product title and the first six key specs.
Garmin Fenix, Black, 50 m, LCD, 1778 x 1778 mm (70 x 70"), 50 h, 144 h
Long summary description Garmin Fenix Black sport watch :

Garmin Fenix. Colour of product: Black, Waterproof up to: 50 m. Display type: LCD, Display size (HxV) (imperial): 1778 x 1778 mm (70 x 70"). Battery life: 50 h, Battery life (power save mode): 144 h. Weight: 82 g

This is an auto-generated long summary of Garmin Fenix Black sport watch based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
Czech Republic 1 distributor(s)
Türkiye 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)