location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin Forerunner 210 52 x 30 pixels GPS (satellite)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Forerunner 210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00863-30
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0753759969578 show
Category:
Computerized wristwatches which can run mobile apps and sometimes function as portable media players, offering playback of FM radio, audio, and video files to the user via a Bluetooth headset. Some smartwatches have full mobile phone capability, and can make or answer phone calls.
Smartwatches & Sport Watches Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Garmin Forerunner 210 52 x 30 pixels GPS (satellite)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sport watch
  • - 52 x 30 pixels
  • - Water resistant IPX7
  • - Heart rate monitor
  • - GPS (satellite)
  • - Lithium-Ion (Li-Ion)
Long product name Garmin Forerunner 210 52 x 30 pixels GPS (satellite) :
The long product name of Garmin Forerunner 210 52 x 30 pixels GPS (satellite). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Forerunner 210, w/ Heart Rate Monitor, Water resistant, GPS, Black
More>>>
Short summary description Garmin Forerunner 210 52 x 30 pixels GPS (satellite):
This short summary of the Garmin Forerunner 210 52 x 30 pixels GPS (satellite) data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin Forerunner 210, GPS (satellite), 52 g

Long summary description Garmin Forerunner 210 52 x 30 pixels GPS (satellite):
This is an auto-generated long summary of Garmin Forerunner 210 52 x 30 pixels GPS (satellite) based on the first three specs of the first five spec groups.

Garmin Forerunner 210. Display resolution: 52 x 30 pixels. GPS (satellite). Weight: 52 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 11:59:15
Uk has collected 9 expert reviews for Garmin Forerunner 210 52 x 30 pixels GPS (satellite) and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
pcworld.co.nz
Updated:
2013-11-20 11:58:58
In the melange of multifaceted fitness gadgets, the Garmin ForeRunner 210 is a simple and straightforward gadget that aims to do one thing, and do it well. It tracks your activities.As a watch, the ForeRunner 210 is a little on the bulky side: it’s alm...
Bottom line A singe-purpose fitness tracker that does an excellent job of the basics. If not for battery hiccups, this would be perfect.Rating:4...
90%
trustedreviews.com
Updated:
2013-11-20 11:59:04
The Forerunner 210 is one half of Garmin's duo of new GPS-enabled sport watches - the other being the high-end Garmin Forerunner 410 . In contrast to its bigger and more complicated brother, Garmin says the Forerunner 210 is aimed at runners “who simply w...
Good Excellent battery life, Compact design, Accurate route tracking, Easy to setup...
Bad No removable strap, Lack of wireless sync, No customisable display...
Bottom line The Garmin Forerunner 210 has everything most runners would want from a GPS sport watch, without much of the on-screen customisation appreciated by very demanding runners with more money to spend. For those not enticed by analysis paralysis, this is an im...
80%
consumersearch.com
Updated:
2013-11-20 11:59:02
Garmin's GPS sport watches consistently earn high ratings, and reviewers say the Garmin Forerunner 210 is the best bet for most users. It lacks some of the advanced training features found on Garmin's more expensive GPS watches, but experts say the Gar...
Good Easy to use, GPSenabled, Acquires satellites quickly, Displays current pace...
Bad Can't be used for swimming, Display isn't customizable...
0%
gadgetreview.com
Updated:
2013-11-20 11:59:07
Pros:Easy to use interface Light weight and stylish enough to wear daily Includes heart rate monitor Cons:No manual disengage option of GPS function Battery life is somewhat questionable for everyday use Charging isn’t a simple plug in and walk away af...
Good Easy to use interface, Light weight and stylish enough to wear daily, Includes heart rate monitor...
Bad No manual disengage option of GPS function, Battery life is somewhat questionable for everyday use, Charging isn’t a simple plug in and walk away affair...
80%