location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gaggia Manual Espresso machine RI8525/01

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gaggia Check ‘Gaggia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Manual Espresso machine RI8525/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RI8525/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8012335350417 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Gaggia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gaggia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2024 13:50:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Gaggia RI8525/01 user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Gaggia Manual Espresso machine RI8525/01
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaggia Carezza
  • - Deluxe
  • - Stainless steel
Long product name Gaggia Manual Espresso machine RI8525/01 :
The long product name of Gaggia Manual Espresso machine RI8525/01. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Carezza - 1.4 L, 15 bar, 1900W
More>>>
Gaggia Manual Espresso machine RI8525/01:
The official description of Gaggia Manual Espresso machine RI8525/01 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Traditionally modern - Vintage design and double-walled filter holder. According to our motto Tradizione in Continua Evoluzione, the new Gaggia Carezza combines our professional heritage with the latest technology, to delight you with a remarkable Italian Espresso that would have made ourhe founder proud.

Descaling alarm
Your Gaggia machine will indicate when a descale cycle becomes necessary. Descaling will prolong the lifetime of your Espresso machine significantly and should only be completed with original Gaggia descaler.

Boiler temperature gauge
The Gaggia boiler temperature gauge allows professional monitoring of the water temperature in the boiler to always have the best result in cup.

Perfect pressure
The 15bar pressure of your Gaggia coffee machine will make sure you always get the authentic Espresso taste.

Classic milk frother
The classic milk frother on this Gaggia Espresso machine, traditionally called "Panarello", turns milk into gorgeous milk froth within seconds for a Cappuccino, a Latte Macchiato or more. It also delivers hot water for tea.

Double-walled filter
Your manual Gaggia Espresso machine comes with a pressurized, double-walled filter. This improves Crema extraction as well as isolation for a hotter, creamier Espresso.

Coffee pods compatible
Our Gaggia manual machines come with a coffee filter for 1 or 2 cups of ground coffee, and a special filter for so called ESE (easy serve Espresso) pods. These ESE pods are perfectly portioned and make it easier to operate a manual Espresso machine.

Pre-brewing
Pre-brewing ensures that the ground coffee is evenly moistened before the actual brewing process. Only then the water flows through all of the ground coffee and your Gaggia Espresso machine can extract the full aroma for a balanced and tasty Espresso.

Short summary description Gaggia Manual Espresso machine RI8525/01:
This short summary of the Gaggia Manual Espresso machine RI8525/01 data-sheet is auto-generated and uses the product title and the first six key specs.

Gaggia Manual Espresso machine RI8525/01, Espresso machine, 1.4 L, Coffee pod, 1900 W, Black, Stainless steel

Long summary description Gaggia Manual Espresso machine RI8525/01:
This is an auto-generated long summary of Gaggia Manual Espresso machine RI8525/01 based on the first three specs of the first five spec groups.

Gaggia Manual Espresso machine RI8525/01. Product type: Espresso machine, Coffee maker type: Manual, Water tank capacity: 1.4 L, Coffee input type: Coffee pod, Capacity in cups: 1 cups. Power: 1900 W. Product colour: Black, Stainless steel

Performance
Coffee maker type *
Manual
Capacity in cups *
1 cups
Maximum operating pressure
15 bar
Built-in grinder *
No
Milk tank
No
Hot water system *
Yes
Hotplate
Yes
Cup warmer
Yes
Water filter
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1.4 L
Coffee input type *
Coffee pod
Cooking functions & programs
Multi beverage *
Yes
Espresso making *
Yes
Hot milk making
Yes
Ergonomics
Housing material
Stainless steel
Built-in display *
No
Product colour *
Black, Stainless steel
Cup holder
Yes
Power
Power *
1900 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
210 mm
Depth
300 mm
Height
280 mm
Weight
4 g
Technical details
Maximum cup height
9 cm
Other features
Pump pressure
15 bar
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 17:29:08
Uk has collected 4 expert reviews for Gaggia Manual Espresso machine RI8525/01 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-12-21 09:09:02
Gaggia's Carezza Deluxe is a super-stylish espresso machine that you'd be proud to have on display. As well as looking great it's neatly designed, with the large 1.4L water container pulling out from the front. This means you can keep the Carezza under a...
Bottom line Great coffee and stunning looks, but you can get slightly better espresso for less...
80%
coffeecrew.com
Updated:
2017-10-17 01:21:26
Looks | From a casual glance, the Gaggia Carezza looks like it was designed not to stand out in the kitchen.Let me rephrase that. I think a Gaggia designer or two put their heads together and decided to come up with something that would not visually stand...
0%
goodhousekeeping.co.uk
Updated:
2020-07-21 22:30:29
We earn a commission for products purchased through some links in this article.This Gaggia coffee machine is classically Italian in appearance. It's sturdy and robust looking and produces an equally hearty espresso. Whilst it's primarily a ground espres...
Good Easy to use, Quick to heat up, Can take espresso and ESE pods, Makes a brilliant espresso, Removable water tank, Space to warm cups, Large drip tray...
Bad Filter holder drops out when emptying, Milk/water drips from the spout when finished using, Struggled to froth milk, Lost steam pressure easily/steam pressure felt weak...
Bottom line With its vintage Italian design, the Carezza Style exudes confidence. Taking only 35 seconds to preheat from cold, it's ready to make a fantastic coffee at the drop of a hat. This model produced a technically near-perfect espresso test after test, they we...
77%
coffeecrew.com
Updated:
2013-08-05 17:29:06
Looks | From a casual glance, the Gaggia Carezza looks like it was designed not to stand out in the kitchen. Let me rephrase that. I think a Gaggia designer or two put their heads together and decided to come up with something that would not visually s...
0%
coffeegeek.com
Updated:
2013-08-05 17:29:08
I usually cant go more than two or three days without getting this kind of email message:"Hi Mark. I am an espresso newbie with a limited budget. All these $300, $400, $700, $1000 machines scare me off. Is there any good machine available for under $2...
91%
Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
Italia 1 distributor(s)