location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gaggia RI8427/11 coffee maker Manual Espresso machine 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gaggia Check ‘Gaggia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RI8427/11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RI8427/11 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103670735
Category:
Machine used to make coffee.
Coffee Makers Check ‘Gaggia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gaggia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2024 13:42:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gaggia RI8427/11 coffee maker Manual Espresso machine 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Manual Espresso machine 1 L
  • - Ground coffee
  • - 15 bar
  • - Coffee making Espresso making
  • - 950 W
  • - Stainless steel
More>>>
Short summary description Gaggia RI8427/11 coffee maker Manual Espresso machine 1 L:
This short summary of the Gaggia RI8427/11 coffee maker Manual Espresso machine 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

Gaggia RI8427/11, Espresso machine, 1 L, Ground coffee, 950 W, Stainless steel

Long summary description Gaggia RI8427/11 coffee maker Manual Espresso machine 1 L:
This is an auto-generated long summary of Gaggia RI8427/11 coffee maker Manual Espresso machine 1 L based on the first three specs of the first five spec groups.

Gaggia RI8427/11. Product type: Espresso machine, Coffee maker type: Manual, Water tank capacity: 1 L, Coffee input type: Ground coffee. Power: 950 W. Product colour: Stainless steel

Performance
Coffee maker type *
Manual
Maximum operating pressure
15 bar
Built-in grinder *
No
Steam pipe
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1 L
Coffee input type *
Ground coffee
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Ergonomics
Housing material
Plastic, Stainless steel
Ergonomics
Control type *
Buttons
Built-in display *
No
Product colour *
Stainless steel
Indication light
Yes
Cup holder
Yes
Power
Power *
950 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
200 mm
Depth
265 mm
Height
297 mm
Weight
4 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:08:34
Uk has collected 2 expert reviews for Gaggia RI8427/11 coffee maker Manual Espresso machine 1 L and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-05-01 05:08:34
From the outside, the Gaggia Gran Prestige looks like the company's old Baby machine, only a little bit smaller. On closer inspection you realise that it's the same machine as the Saeco Poemia, a result of that company buying Gaggia.While they may have th...
Bottom line Good coffee and great build quality, but you can get the identical Philips Saeco Poemia for less...
80%
expertreviews.co.uk
Updated:
2018-02-09 01:32:31
The first question you need to ask yourself is: do you want a manual espresso machine for coffee-shop style creations, or, do you want a filter machine that provides a hot coffee that's always on the go? Here you’ll find a variety of the best coffee machi...
Bottom line We round up 2016's best espresso machines, including manual, Nespresso and bean-to-cup, with prices from £90 to £1,159...
0%