location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX300 S3 server Tower Intel® Xeon® 5000 Sequence 5120 1.86 GHz 1 GB 600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY TX300 S3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:TX300S3-101GB
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:15:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY TX300 S3 server Tower Intel® Xeon® 5000 Sequence 5120 1.86 GHz 1 GB 600 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence 5120 1.86 GHz
  • - 1 GB 2 x 0.5
  • - DVD-ROM
  • - Tower 600 W
Long product name Fujitsu PRIMERGY TX300 S3 server Tower Intel® Xeon® 5000 Sequence 5120 1.86 GHz 1 GB 600 W :
The long product name of Fujitsu PRIMERGY TX300 S3 server Tower Intel® Xeon® 5000 Sequence 5120 1.86 GHz 1 GB 600 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY TX300 S3, Intel Xeon DP 5120, (1.86GHz/1066MHz/4MB), 2 x 512MB, 80GB SATA 7200 rpm, DVD-ROM
More>>>
Fujitsu PRIMERGY TX300 S3 server Tower Intel® Xeon® 5000 Sequence 5120 1.86 GHz 1 GB 600 W:
The official description of Fujitsu PRIMERGY TX300 S3 server Tower Intel® Xeon® 5000 Sequence 5120 1.86 GHz 1 GB 600 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Are you looking for business continuity, especially for your core business applications? Our TX300 servers provide peace of mind when choosing a suitable server platform, because their set of integrated redundancy and hot-plug features assures continuous operation of the platform and thus high application reliability.
It offers the breakthrough performance features of leading edge Intel® Dual-/Quad-Core Xeon® 5100/E5300 series CPUs embedded in a powerful design with an 8-port SAS controller and fast PCIe links and PCI-X busses. Continuity is assured with the hot-plug power supply, hot-plug PCIe, hot-plug redundant fans, RAID 5 embedded and redundant dual LAN features. For your high capacity needs, PRIMERGY TX300 S3 provides 2 memory banks with 2 branches each for memory mirroring with up to 32 GB PC2-5300F (667 MHz) RAM memory for enhancing data transfer throughput. And the system only needs a few additional options to meet the highest demands, such as clustering or disaster-tolerant setup.

Short summary description Fujitsu PRIMERGY TX300 S3 server Tower Intel® Xeon® 5000 Sequence 5120 1.86 GHz 1 GB 600 W:
This short summary of the Fujitsu PRIMERGY TX300 S3 server Tower Intel® Xeon® 5000 Sequence 5120 1.86 GHz 1 GB 600 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX300 S3, 1.86 GHz, 5120, 1 GB, DVD-ROM, 600 W, Tower

Long summary description Fujitsu PRIMERGY TX300 S3 server Tower Intel® Xeon® 5000 Sequence 5120 1.86 GHz 1 GB 600 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX300 S3 server Tower Intel® Xeon® 5000 Sequence 5120 1.86 GHz 1 GB 600 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX300 S3. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 1.86 GHz, Processor model: 5120. Internal memory: 1 GB, Memory layout (slots x size): 2 x 0.5 GB. HDD interface: Serial ATA, Optical drive type: DVD-ROM. Power supply: 600 W. Chassis type: Tower