location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENIC T Intel® Pentium® 4 0.25 GB 40 GB Micro Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCENIC T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T845G-E13NL
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCENIC T Intel® Pentium® 4 0.25 GB 40 GB Micro Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Pentium® 4 2 GHz
  • - 0.25 GB
  • - 40 GB
Long product name Fujitsu SCENIC T Intel® Pentium® 4 0.25 GB 40 GB Micro Tower PC :
The long product name of Fujitsu SCENIC T Intel® Pentium® 4 0.25 GB 40 GB Micro Tower PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VFY SCENIC T P4-2.0G (P4) 40GB 256MB W2K XPP LAN OXPSBE NL (P4)
More>>>
Fujitsu SCENIC T Intel® Pentium® 4 0.25 GB 40 GB Micro Tower PC:
The official description of Fujitsu SCENIC T Intel® Pentium® 4 0.25 GB 40 GB Micro Tower PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small and medium-sized enterprises are always on the look-out for the latest technology, maximum quality and all for a reasonble price. The Microtower SCENIC T offers everything that a professional user expects from a PC, and sometimes even more.

Short summary description Fujitsu SCENIC T Intel® Pentium® 4 0.25 GB 40 GB Micro Tower PC:
This short summary of the Fujitsu SCENIC T Intel® Pentium® 4 0.25 GB 40 GB Micro Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCENIC T, 2 GHz, Intel® Pentium® 4, 0.25 GB, 40 GB

Long summary description Fujitsu SCENIC T Intel® Pentium® 4 0.25 GB 40 GB Micro Tower PC:
This is an auto-generated long summary of Fujitsu SCENIC T Intel® Pentium® 4 0.25 GB 40 GB Micro Tower PC based on the first three specs of the first five spec groups.

Fujitsu SCENIC T. Processor frequency: 2 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Chassis type: Micro Tower. Product type: PC. Weight: 9 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
2 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.25 GB
Storage
Total storage capacity *
40 GB
Graphics
Maximum graphics card memory
0.016 GB
Design
Chassis type *
Micro Tower
Performance
Audio system
AC'97 AD1981A
Performance
Product type *
PC
Software
Compatible operating systems
Windows XP Professional/2000 Professional
Weight & dimensions
Width *
196 mm
Depth *
350 mm
Height *
361 mm
Weight *
9 kg
Other features
Slot type
3 x PCI, 1 x AGP 4x
Diskette drive memory
1.44 MB
CD read speed
48x
CD rewrite speed
optional
Networking features
Ethernet/Fast Ethernet