X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY RX100S2H P4-3G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:RX100S2-002EU
Category :
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:35:15
The date of the most recent change of this product data-sheet in Icecat.
Product views: 19000
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Fujitsu PRIMERGY RX100S2H P4-3G:
The short editorial description of Fujitsu PRIMERGY RX100S2H P4-3G
PRIMERGY RX100S2H P4-3G 80GB 512MB DVD SW (P4)

Marketing text Fujitsu PRIMERGY RX100S2H P4-3G

:
The official marketing text of Fujitsu PRIMERGY RX100S2H P4-3G as supplied by the manufacturer
As business processes and customer bases grow and rely more on Internet technology, data centers face the challenge of rapid enhancements of their front end infrastructure services. Increasingly they are looking for a platform solution that has minimum impact on their budgets, yet is easy to deploy and simple to operate.
That is where the RX100 S2 optimally fits in. It combines the benefits of cost-optimized SATA disk technology, the comfort of integrated RAID data protection with a space-saving 1 U form factor of less than sixty cm in depth. This makes it easy to integrate into any rack enclosures. The set of integrated network and management functions make it a good choice for budget-sensitive infrastructure solutions.
Short summary description Fujitsu PRIMERGY RX100S2H P4-3G:
This short summary of the Fujitsu PRIMERGY RX100S2H P4-3G data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu PRIMERGY PRIMERGY RX100S2H P4-3G, Intel Pentium 4, Intel, Intel E7210, Ethernet/Fast Ethernet/Gigabit Ethernet, Rack, DVD-ROM
Long summary description Fujitsu PRIMERGY RX100S2H P4-3G:
This is an auto-generated long summary of Fujitsu PRIMERGY RX100S2H P4-3G based on the first three specs of the first five spec groups.
Fujitsu PRIMERGY RX100S2H P4-3G, PRIMERGY. Processor frequency: 3 GHz, Processor family: Intel Pentium 4, Processor manufacturer: Intel. Hard drive capacity: 80 GB. Internal memory: 0.5 GB. Maximum graphics adapter memory: 8 MB. Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel E7210
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Maximum number of SMP processors
4
Processor manufacturer
The manufacturer that produced the processor.
Intel
Cache internal
Actual internal (L1) cache memory.
1.024 MB
Storage
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
80 GB
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
8 MB
Networking
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Rack
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
12 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35°C
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
430 x 560 x 43 mm
Minimum system requirements
Microsoft: Windows 2003 Standard; Web Edition Microsoft: Windows 2000 Server SCO: UnixWare 7.1.4 (RX100 S2 easy change only) SUSE: LINUX ES-8; LINUX ES-9 Red Hat: LINUX EL2.1; LINUX EL3
I/O ports
An interface on a device to which you can connect another device.
1 x RS-232-C
2 x PS/2
3 x USB (2 x front, 1 x back)
1 x VGA (15-pin)
2 x RJ45
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Hard disk drive type
Serial ATA